EN
  • EN
  • DE

STV2247C

Part No STV2247C
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description I2C BUS-CONTROLLED MULTISTANDARD SINGLE CHIP TV PROCESSOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1262295-STV2247C
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STV2247C CAD Model

Description

STV2247C Integrated TV Processor by STMicroelectronics

The STV2247C is a highly integrated television processor from the renowned semiconductor manufacturer STMicroelectronics. This advanced chip is designed to cater to the demanding needs of modern television sets, providing a comprehensive solution for audio and video processing. The STV2247C is part of STMicroelectronics' commitment to delivering high-quality, innovative components for the consumer electronics market.

At the heart of the STV2247C lies its capability to handle multiple video standards, including PAL, SECAM, and NTSC. This makes it a versatile choice for manufacturers looking to produce televisions for the global market. The processor is equipped with a variety of features that enhance the viewing experience, such as advanced color processing, sharpness improvement, and noise reduction algorithms.

The audio section of the STV2247C is equally impressive, supporting NICAM and A2 stereo decoding. This ensures that the audio output is crisp, clear, and in perfect synchronization with the video. The inclusion of features such as volume control, bass, and treble adjustment, as well as balance settings, provides users with comprehensive control over their audio experience.

Connectivity is a strong suit of the STV2247C, offering a range of inputs and outputs to interface with various external devices. It includes support for SCART connections, enabling seamless integration with European AV equipment. Additionally, the inclusion of teletext and closed captioning capabilities ensures that the processor meets the needs of a diverse audience, providing accessibility features that are essential for many users.

The STV2247C is designed with power efficiency in mind, incorporating power-saving modes that reduce consumption when the television is not in active use. This feature not only benefits the environment but also helps reduce electricity costs for consumers.

In conclusion, the STV2247C from STMicroelectronics is a robust and feature-rich integrated TV processor that enables television manufacturers to produce high-quality, feature-packed TVs. Its support for multiple video and audio standards, combined with its advanced processing capabilities and connectivity options, make it an excellent choice for the next generation of consumer television products.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess