EN
  • EN
  • DE

KMPC8250AVRIHBC

Part No KMPC8250AVRIHBC
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 200MHZ 516BGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 516-PBGA (27x27)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC82xx
Package Tray
Product Status Obsolete
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 200MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100Mbps (3)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 516-BBGA
Supplier Device Package 516-PBGA (27x27)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Base Product Number KMPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A3
HTSUS 8542.31.0001
Standard Package 2
Win Source Part Number 1231152-KMPC8250AVRIHBC
Ultra Librarian 3D Model Ultra Librarian KMPC8250AVRIHBC CAD Model

Description

NXP KMPC8250AVRIHBC Product Overview

The NXP KMPC8250AVRIHBC is a high-performance, integrated microprocessor that is part of the PowerQUICC II family. This product is designed to meet the needs of a wide range of applications, including networking, telecommunications, and embedded computing. The KMPC8250AVRIHBC is built upon a robust architecture that combines a PowerPC core with multiple integrated peripherals, making it a versatile solution for system designers.

Key Features

  • PowerPC Core: At the heart of the KMPC8250AVRIHBC is a PowerPC core that delivers exceptional processing capabilities, ensuring efficient handling of complex computational tasks.
  • High-Speed Connectivity: The device includes a variety of high-speed connectivity options, such as Ethernet, PCI, and USB interfaces, providing flexible and fast data transfer capabilities.
  • Integrated Security: With an emphasis on security, the KMPC8250AVRIHBC features integrated encryption and security protocols to protect sensitive data and ensure secure communications.
  • Memory Support: It supports a broad range of memory types, including SDRAM and Flash, offering designers the flexibility to choose the optimal memory configuration for their specific application needs.

Applications

The NXP KMPC8250AVRIHBC is suited for a variety of applications, making it an ideal choice for:

  • Networking equipment such as routers, switches, and access points
  • Telecommunications infrastructure like base stations and network controllers
  • Industrial control systems requiring robust computing power
  • Embedded systems that demand high-speed data processing and connectivity

Technical Specifications

Some of the key technical specifications of the KMPC8250AVRIHBC include:

  • CPU Speed: Varies based on configuration
  • Operating Temperature Range: Specified for industrial environments
  • Package: PBGA (Plastic Ball Grid Array)
  • Quality and Reliability: Manufactured to the highest standards to ensure consistent performance and reliability

In summary, the NXP KMPC8250AVRIHBC microprocessor is a powerful and versatile component that offers a comprehensive set of features for demanding applications. Its integration of a PowerPC core with advanced peripherals and connectivity options make it a top choice for designers looking to develop high-performance, secure, and reliable systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC MPU SITARA 1.5GHZ 760FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 2 Core, 32-Bit 1.5GHz 760-FCBGA (23x23)
Lowest to $110.9851
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess