EN
  • EN
  • DE

AD3850WNZ43GXBOX

Part No AD3850WNZ43GXBOX
Manufacturer Amd
Catalog Embedded - Microprocessors
Description Radeon X4 A8-3850 (FM1 uPGA)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 953036-AD3850WNZ43GXBOX
Series *
Ultra Librarian 3D Model Ultra Librarian AD3850WNZ43GXBOX CAD Model

Description

The AMD AD3850WNZ43GXBOX is a processor from AMD's series of embedded microprocessors, designed for use in a wide array of applications requiring robust processing power and reliability. This particular model is part of a line intended for embedded systems, offering a balance of performance and power efficiency. It is important to note that specific details can vary depending on the exact stepping and manufacturing revision.

Applications

  • Industrial Automation: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial control systems.
  • Digital Signage: Powers interactive displays, kiosks, and advertising boards.
  • Gaming Machines: Deployed in arcade games, slot machines, and other gaming platforms.
  • Medical Imaging: Integrated into medical devices, such as ultrasound machines and patient monitoring systems.
  • Networking Equipment: Used in routers, switches, and network appliances.

Features

  • Multi-Core Processing: Typically features multiple processing cores to handle parallel tasks efficiently.
  • Integrated Graphics: Includes an integrated GPU for display output and accelerated graphics processing.
  • Low Power Consumption: Designed for energy efficiency to minimize heat generation and power usage.
  • Embedded Architecture: Tailored for embedded systems, offering longevity and reliability.
  • Advanced I/O Interfaces: Supports a wide range of interfaces, including USB, Ethernet, and serial ports.
  • Security Features: Incorporates security technologies to protect against unauthorized access and tampering.

Benefits

  • Improved Performance: Multi-core processing enables faster execution of complex tasks.
  • Reduced System Cost: Integrated graphics eliminates the need for a separate GPU, reducing overall system cost.
  • Extended Product Lifespan: Designed for long-term availability, ensuring a stable platform for embedded applications.
  • Enhanced Reliability: Robust design and manufacturing processes ensure reliable operation in harsh environments.
  • Simplified Development: Comprehensive software support and development tools facilitate faster time-to-market.

Additional Details

The AD3850WNZ43GXBOX processor typically operates within a specified thermal design power (TDP) range, indicating its power consumption and heat dissipation requirements. It supports various memory types, such as DDR3 or DDR4, depending on the specific model and platform. The processor is often packaged in a BGA (Ball Grid Array) format for surface mounting onto printed circuit boards (PCBs). It is designed to withstand a wide range of operating temperatures, making it suitable for deployment in industrial and outdoor environments. AMD provides extensive documentation and support resources for developers working with its embedded processors, including software development kits (SDKs) and application programming interfaces (APIs). The AD3850WNZ43GXBOX offers a balance of performance, power efficiency, and reliability, making it a popular choice for embedded systems in various industries.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6Y 528MHZ 289MAPBGA / ARM® Cortex®-A7 Microprocessor IC i.MX6Y 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Lowest to $7.9566
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess