EN
  • EN
  • DE

SPEF210101

Part No SPEF210101
Manufacturer ALPS Electric
Catalog Pushbutton Switches
Description Switch Push Button N.O./N.C. SPDT Square Plunger 1A 14.5VDC Latching Gull Wing SMD T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Termination SMD/SMT
Current Rating 1 A
Depth 13.6 mm
Illumination Type Illuminated
Lead Free Yes
Length 11.3 mm
Maximum Operating Temperature 60 °C
Min Operating Temperature -10 °C
Packaging Tape & Reel
Radiation Hardening No
RoHS Compliant
Termination Solder
Throw Configuration SPDT
Voltage Rating (DC) 14.5 V
Win Source Part Number 959436-SPEF210101
Categories Pushbutton Switches
Manufacturer ALPS Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPEF210101 CAD Model

Description

The SPEF210101 is a pushbutton switch manufactured by ALPS Electric. The supply and demand status for this component is currently in shortage. The Win Source Part Number for this component is 959436-SPEF210101. The SPEF210101 is an illuminated switch with a SPDT throw configuration. This component is 11.3mm long and 13.6mm deep. The voltage rating (DC) for this component is 14.5 V and the maximum operating temperature is 60 °C. The SPEF210101 is RoHS compliant and lead-free.

    You May Also Be Interested in

    IDEC
    Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
    Need more? Email Us
    C&K Components
    Switch Pushbutton SPDT 1A 14V
    Need more? Email Us
    NKK Switches
    SWITCH PUSH SPST-NO 0.4VA 28V
    Lowest to $14.6604
    ALPS Electric
    Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
    Need more? Email Us
    E-Switch
    LATCHING ANTI-VANDAL - 16MM / Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
    Need more? Email Us
    Honeywell
    SWITCH PUSHBUTTON DPDT 3A 125V / Pushbutton Switch DPDT Standard Panel Mount, Snap-In
    Need more? Email Us
    C&K Components
    SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Surface Mount, Right Angle
    Need more? Email Us
    IDEC
    Switch Hardware Nameplate
    Need more? Email Us
    NKK Switches
    SWITCH PUSHBUTTON SPDT 3A 125V
    Need more? Email Us

    Top Sellers

    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8016
    Bosch Sensortec
    ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $9.5038
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.3800
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.0951
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.0677
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    Texas Instruments
    DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
    Lowest to $13.0101
    Texas Instruments
    IC BRIDGE DRIVER PAR 36HSSOP
    Lowest to $19.3374
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $18.8657
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.3914
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    60+ $0.8635 $51.8100
    145+ $0.7085 $102.7325
    220+ $0.6864 $151.0080
    305+ $0.6643 $202.6115
    390+ $0.6421 $250.4190
    525+ $0.5757 $302.2425
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 2,400 pieces
    MOQ: 60 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess