EN
  • EN
  • DE

QPF4216BSR

Part No QPF4216BSR
Manufacturer RF Micro Devices
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer RF Micro Devices
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834717-QPF4216BSR
Package Tape & Reel (TR)
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian QPF4216BSR CAD Model

Description

The QPF4216BSR is a front-end module (FEM) designed for Wi-Fi applications, manufactured by Qorvo (formerly RF Micro Devices). It integrates a power amplifier (PA), low noise amplifier (LNA), and a switch into a single compact package. This FEM is designed to improve the performance and range of Wi-Fi devices.

Applications:

  • Wi-Fi Routers: Used in Wi-Fi routers to increase signal strength and coverage.
  • Access Points: Integrated into access points to enhance wireless network performance.
  • IoT Devices: Employed in IoT devices requiring reliable Wi-Fi connectivity.
  • Mobile Devices: Can be found in mobile devices to improve Wi-Fi performance.

Features:

  • Integrated FEM: Combines PA, LNA, and switch for simplified design.
  • High Output Power: Delivers high output power for extended range.
  • Low Noise Figure: Minimizes noise for improved signal clarity.
  • Compact Package: Small form factor for easy integration.
  • Optimized for Wi-Fi: Specifically designed for Wi-Fi applications.

Benefits:

  • Extended Range: High output power increases the range of Wi-Fi devices.
  • Improved Performance: Low noise figure enhances signal quality and data rates.
  • Simplified Design: Integrated FEM reduces component count and simplifies PCB layout.
  • Reduced Size: Compact package enables smaller and more efficient designs.
  • Enhanced Reliability: Robust design ensures reliable operation.

Additional Details:

The QPF4216BSR operates in the 2.4 GHz Wi-Fi band. Technical specifications include detailed information on output power, gain, noise figure, and supply voltage. It's designed for ease of integration with various Wi-Fi chipsets. Qorvo provides comprehensive documentation, including datasheets, application notes, and S-parameters, to facilitate optimal implementation.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4879 $58.3427
32+ $3.6824 $117.8368
49+ $3.5673 $174.7977
67+ $3.4523 $231.3041
87+ $3.3372 $290.3364
116+ $2.9919 $347.0604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess