EN
  • EN
  • DE

ATF16V8CZ-15PI

Part No ATF16V8CZ-15PI
Manufacturer Microchip Technology
Catalog Embedded - PLDs (Programmable Logic Device)
Description FLASH PLD, 15NS, PAL-TYPE, CMOS / 16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Mfr Microchip Technology
Series 16V8
Package Tube
Product Status Obsolete
Programmable Not Verified
Programmable Type EE PLD
Number of Macrocells 8
Voltage - Input 5V
Speed 15 ns
Mounting Type Through Hole
Package / Case 20-DIP (0.300", 7.62mm)
Supplier Device Package 20-PDIP
Standard Package 18 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 566515-ATF16V8CZ-15PI
Ultra Librarian 3D Model Ultra Librarian ATF16V8CZ-15PI CAD Model

Description

Microchip Technology's ATF16V8CZ-15PI: A High-Performance Programmable Logic Device

The ATF16V8CZ-15PI is a versatile and high-performance CMOS PLD (Programmable Logic Device) produced by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is part of the Atmel PLD family and is designed to deliver the flexibility and convenience of programmable logic alongside the speed and reliability expected from a fixed-function logic device.

Featuring a 15 nanoseconds propagation delay, the ATF16V8CZ-15PI operates with precision and speed, making it an ideal choice for critical timing applications. It is well-suited for a variety of uses, including but not limited to, address decoding, interface logic, and system control functions.

Key Features:

  • High-Speed Performance: With a 15 ns propagation delay, the ATF16V8CZ-15PI ensures rapid signal processing, which is crucial for high-speed digital systems.
  • EEPROM Technology: The device utilizes EEPROM (Electrically Erasable Programmable Read-Only Memory) technology, allowing for easy reprogramming and updates to the logic configuration.
  • Low Power Consumption: Designed to be power-efficient, this PLD operates with low power, making it suitable for battery-operated and power-sensitive applications.
  • High Reliability: Microchip's commitment to quality means that the ATF16V8CZ-15PI is manufactured to high standards, ensuring reliable performance in a range of environmental conditions.
  • Flexible Programming: The device supports multiple programming modes, including simple fuse map, complex state machine, and multiple array matrix, providing developers with the flexibility to implement a wide range of logic functions.
  • Industry-Standard Package: Housed in a 20-pin DIP (Dual In-line Package), the ATF16V8CZ-15PI is compatible with standard breadboards and sockets, facilitating easy integration into existing designs.

The ATF16V8CZ-15PI is not just a testament to Microchip's innovation in programmable logic solutions, but also to their dedication to providing components that enhance system performance while minimizing power consumption. Whether you're designing consumer electronics, automotive systems, or industrial controls, the ATF16V8CZ-15PI offers a reliable and efficient solution for your complex logic needs.

With its combination of speed, flexibility, and low power usage, the ATF16V8CZ-15PI is a smart choice for designers looking to optimize their digital systems without compromising on quality or performance.

You May Also Be Interested in

Amd
Need more? Email Us
Microchip Technology
IC PLD 10MC 15NS 24DIP / series Programmable Logic Device (PLD) IC 10 Macrocells 24-PDIP
Need more? Email Us
Renesas Electronics America
- Programmable Logic Device (PLD) IC 184-QFP (32x32)
Need more? Email Us
Advanced Micro Devices
OT PLD, 12NS / series Programmable Logic Device (PLD) IC 8 Macrocells 24-CDIP
Need more? Email Us
Microchip Technology
IC PLD 10CELL LO PWR 20NS 28PLCC
Lowest to $13.5632
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Lowest to $3.2500
Microchip Technology
IC PLD 10MC 20NS 24SOIC
Need more? Email Us
Texas Instruments
HIGH-PERFORMANCE IMPACT-X
Lowest to $170.9559
Microchip Technology
IC PLD 8MC 15NS 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6257 $60.1341
31+ $3.7955 $117.6605
48+ $3.6768 $176.4864
65+ $3.5582 $231.2830
84+ $3.4397 $288.9348
113+ $3.0839 $348.4807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess