EN
  • EN
  • DE

THB001P

Part No THB001P
Manufacturer C&K Components
Catalog Navigation Switches, Joystick
Description THUMBSTICK DUAL AXIS W/MOM PB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Navigation Switches, Joystick
Mfr C&K
Series THB
Package Tray
Product Status Active
Type Joystick, 2 - Axis
Actuator Type Joystick
Switch Function 360° Directional, Center Select
Functions, Extra -
Output Analog (Resistive)
Voltage - Supply -
Current Rating (Amps) -
Voltage Rating - AC 50 V
Voltage Rating - DC 5 V
Contact Material -
Contact Finish -
Resistance 10 kOhms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -10°C ~ 70°C
Panel Cutout Dimensions -
Ingress Protection -
Features Center Tap
Mechanical Life -
Electrical Life 1,000,000 Cycles
Operating Force 160gf
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9065
Win Source Part Number 1376340-THB001P
Ultra Librarian 3D Model Ultra Librarian THB001P CAD Model

Description

The THB001P is a 2-axis joystick from C&K's THB series.

  • Mounting Type: Through-hole
  • Package: Tray
  • Temperature Range: -10°C to 70°C
  • Voltage Rating (DC): 5V
  • Directional Movement: 360°
  • Function: Center Select
  • Output: Analog (resistive)
  • Resistance: 10 kOhms
  • Mechanical Life: 1,000,000 cycles
  • Operating Force: 160gf

You May Also Be Interested in

ALPS Electric
SWITCH NAVIGATION .01A 5VDC
Lowest to $4.6376
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us
ALPS Electric
SWITCH NAVIGATION 50MA 12VDC
Lowest to $0.7604
C&K Components
SWITCH NAVIGATION 50MA 24V / Navigation Switch, 2 - Axis Digital (Mechanical Switch) Output
Lowest to $2.1217
C&K Components
SWITCH NAVIGATION 50MA 24V
Need more? Email Us
C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
C&K Components
SWITCH NAVIGATION 50MA 24V
Lowest to $1.6320
Apem Inc.
SWITCH THUMBWHEEL HALL EFFECT
Need more? Email Us
C&K Components
SWITCH THUMBWHEEL ROCKER 7MA 12V / Thumbwheel, 1 - Axis Digital (Mechanical Switch) Output
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5113 $52.6695
35+ $2.8811 $100.8385
54+ $2.7910 $150.7140
75+ $2.7010 $202.5750
96+ $2.6110 $250.6560
129+ $2.3409 $301.9761
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess