EN
  • EN
  • DE

RK12L1230C5B

Part No RK12L1230C5B
Manufacturer ALPS Electric
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ALPS ELECTRIC
Win Source Part Number 295520-RK12L1230C5B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RK12L1230C5B CAD Model

Description

The RK12L1230C5B is a rotary potentiometer manufactured by ALPS Electric. As part of the RK12 series, it is known for its compact size and applicability in a wide range of electronic devices. The potentiometer is used for adjusting resistance in circuits, providing a variable control for various parameters.

Applications

  • Audio Volume Control: Commonly used in audio equipment, such as stereos, amplifiers, and mixing consoles, for adjusting volume levels.
  • Consumer Electronics: Found in devices like radios, televisions, and portable media players for adjusting settings such as brightness, contrast, or tone.
  • Industrial Control Panels: Used in industrial equipment to control parameters like motor speed, temperature, or pressure.
  • Gaming Peripherals: Incorporated into gaming controllers and joysticks for adjusting sensitivity and other game settings.
  • Lighting Control: Employed in lighting systems to adjust brightness or color temperature.

Features

  • Compact Design: Allows for easy integration into devices with limited space.
  • Carbon Film Element: Provides smooth and consistent resistance adjustment.
  • Through-Hole Mounting: Facilitates easy installation on printed circuit boards (PCBs).
  • Rotary Actuator: Offers precise and intuitive manual control.
  • Linear Taper: Provides a consistent change in resistance across the potentiometer's range.

Benefits

  • Precise Control: Enables fine-tuning of resistance in electronic circuits.
  • Reliable Performance: Ensures consistent and dependable operation.
  • Easy Integration: Simplifies the design and manufacturing process.
  • Durable Construction: Offers a long service life.
  • Cost-Effective: Provides excellent value for its performance.

Additional Details

The RK12L1230C5B has a specific resistance value, as outlined in the ALPS Electric datasheet. The datasheet also provides detailed mechanical drawings and electrical specifications. The 'C5B' designation likely indicates specific characteristics such as shaft style, packaging, or terminal configuration. The operating temperature range and other environmental specifications can also be found in the datasheet. It's important to consult the official datasheet for the complete and accurate specifications for this part.

You May Also Be Interested in

AMCC
Need more? Email Us
Intel
Need more? Email Us
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
Qualcomm
Lowest to $2.4357
Infineon Technologies
Need more? Email Us
EPCOS (TDK)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess