The S29GL128N10TF101 is a 128-Mbit Flash memory device from Cypress Semiconductor, designed for embedded systems needing reliable non-volatile storage. Operating at 3.0 volts, it features fast access times and a uniform sector architecture for efficient memory management. It's well-suited for applications requiring both performance and low power consumption.
Applications
- Embedded Systems
- Industrial Control Systems
- Networking Equipment
- Automotive Applications
- Consumer Electronics
Features
- 128 Mbit Flash Memory
- 3.0 Volt-only operation
- Fast access times for quick data retrieval
- Uniform sector architecture for simplified programming
- Write protection features prevent accidental data corruption
- Advanced Sector Protection (ASP) for enhanced data security
- Low power consumption for extended battery life
- Common Flash Interface (CFI) compliant
- Available in various package options
Benefits
- Reliable data storage for critical applications
- Fast system performance due to quick access times
- Simplified memory management reduces development time
- Data protection safeguards against accidental data loss
- Enhanced security features prevent unauthorized access
- Extended battery life in portable devices
- Easy integration into existing systems
Additional Details
The S29GL128N10TF101 uses a uniform sector architecture, simplifying memory management and facilitating efficient programming algorithms. The device includes write protection mechanisms to prevent accidental data overwrites. Advanced Sector Protection (ASP) adds an additional layer of security to protect critical data. It conforms to the Common Flash Interface (CFI) standard, ensuring compatibility with a wide range of microcontrollers and development tools. The '10' in the part number could represent a specific speed grade or timing parameter, while 'TF101' typically specifies the package type and configuration. This device is often used in applications where reliable storage and low power consumption are essential requirements.