EN
  • EN
  • DE

DMN32D2LFB4-7-HN

Part No DMN32D2LFB4-7-HN
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 252623-DMN32D2LFB4-7-HN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DMN32D2LFB4-7-HN CAD Model

Description

DMN32D2LFB4-7-HN - Diodes Incorporated

The DMN32D2LFB4-7-HN is a high-performance, enhancement mode field-effect transistor (MOSFET) manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This particular product is designed to deliver efficient power management and signal conditioning in various electronic applications.

Constructed using advanced trench MOSFET technology, the DMN32D2LFB4-7-HN offers low on-resistance (RDS(on)) and low gate charge (Qg), which results in reduced conduction and switching losses, making it an ideal choice for power-sensitive circuits. The device is housed in a small form factor, which is a DFN2020-6 (Type B) package, providing a compact solution with excellent thermal performance.

Key features of the DMN32D2LFB4-7-HN include:

  • Voltage Rating: The MOSFET operates at a drain-source voltage (VDS) of 30V, suitable for a wide range of low-voltage applications.
  • Current Capacity: It can handle a continuous drain current (ID) of up to 7.5A, providing robust current handling capability for various electronic designs.
  • Low Threshold Voltage: The device has a low gate threshold voltage (VGS(th)), which ensures that it can be easily driven by low-voltage logic circuits.
  • High-Speed Switching: With its fast switching capabilities, the DMN32D2LFB4-7-HN is particularly well-suited for high-efficiency power conversion and management tasks.
  • RoHS Compliant: The product meets RoHS standards, ensuring compliance with environmental regulations and promoting the use of sustainable materials.

Applications for the DMN32D2LFB4-7-HN are diverse and include power management in portable devices, DC-DC converters, load switches, and other power-related functions in consumer electronics, telecommunications, and computing industries. Its reliability and efficiency make it a preferred choice for engineers and designers looking to optimize their power systems while minimizing space requirements.

Overall, the DMN32D2LFB4-7-HN from Diodes Incorporated is a testament to the company's commitment to providing innovative, high-quality semiconductor products that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Intel
Lowest to $10.8258
Shindengen
Lowest to $8.3160
Shindengen
SCHOTTKY RECTIFIERS / Diode Schottky 30V 3A 2-Pin Case 1F
Lowest to $0.1513
Dialog Semiconductor GmbH
Lowest to $4.8972
Toshiba Semiconductor and Storage
Need more? Email Us
NEC
Need more? Email Us
Amd
16 Megabit (2 M x 8-Bit/1 M x 16-Bit) CMOS 3.0 Volt-only, Simultaneous Operation Flash Memory
Need more? Email Us
NEC
Need more? Email Us
Intel
Lowest to $1.5165

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6055 $64.2200
90+ $1.3167 $118.5030
140+ $1.2763 $178.6820
190+ $1.2347 $234.5930
245+ $1.1943 $292.6035
325+ $1.0707 $347.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess