EN
  • EN
  • DE

LRA911-RSB/12V

Part No LRA911-RSB/12V
Manufacturer Carling Technologies
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089064-LRA911-RSB/12V
Categories OEM Parts(J-L)
Manufacturer Carling Technologies
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LRA911-RSB/12V CAD Model

Description

The LRA911-RSB/12V is a rocker actuator manufactured by Carling Technologies, designed to be used with Carling Technologies' rocker switch bodies to create a complete rocker switch assembly. This particular model is distinguished by its actuator design and voltage compatibility.

Applications:

  • Marine applications: Rocker switches are commonly used in boats and other marine vehicles for controlling lights, pumps, and other electrical systems.
  • Automotive applications: They can be found in cars, trucks, and other vehicles for controlling various functions such as hazard lights, windshield wipers, and interior lighting.
  • Industrial control panels: Rocker switches are used for operator control of machinery and equipment.
  • Consumer appliances: Rocker switches are often used in household appliances, such as coffee makers, blenders, and vacuum cleaners, for power control.
  • Off-road vehicles: Used for controlling auxiliary lights, winches, and other accessories in ATVs, UTVs, and other off-road vehicles.

Features:

  • Rocker Actuator Design: The actuator is ergonomically designed for easy operation and provides a tactile response when activated.
  • Durable Construction: Built to withstand harsh environments and frequent use, ensuring long-term reliability.
  • Versatile Compatibility: Designed to be compatible with a range of Carling Technologies' rocker switch bodies.
  • Integrated Bezel: Provides a clean and professional look when installed in panels.
  • 12V Compatibility: Specifically designed for 12V systems, making it suitable for a variety of automotive and marine applications.

Benefits:

  • Easy to Use: The rocker design allows for simple and intuitive operation.
  • Reliable Performance: Carling Technologies is known for producing high-quality switches that offer dependable performance.
  • Enhanced Safety: Provides a clear indication of the switch's on/off state, improving safety and control.
  • Long Lifespan: The durable construction ensures a long operational life, reducing the need for frequent replacements.
  • Aesthetic Appeal: The integrated bezel and sleek design enhance the overall look of the control panel or appliance.

Additional Details:

The LRA911-RSB/12V rocker actuator is typically made from high-quality thermoplastic materials, providing excellent resistance to chemicals and UV exposure. It is designed for snap-in mounting, making installation quick and easy. The RSB designation likely refers to a specific rocker style or color option within Carling Technologies' product line. This actuator is rated for use in 12V DC electrical systems. When combined with a compatible switch body, the LRA911-RSB/12V provides a reliable and aesthetically pleasing switching solution for a wide range of applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess