EN
  • EN
  • DE

Q13FC1350000400/FC-135 32.768 KHZ 12.5PF

Part No Q13FC1350000400/FC-135 32.768 KHZ 12.5PF
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 285290-Q13FC1350000400/FC-135 32.768 KHZ 12.5PF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q13FC1350000400/FC-135 32.768 KHZ 12.5PF CAD Model

Description

The Q13FC1350000400, also known as FC-135 32.768 KHZ 12.5PF, is a miniature tuning fork crystal resonator manufactured by Epson Electronics America Inc-Semiconductor Div. This component is designed for accurate and stable frequency generation, particularly at 32.768 kHz, which is a common frequency for real-time clock (RTC) applications and other timing circuits.

Applications

  • Real-Time Clocks (RTC): Provides the timing source for RTC circuits in various electronic devices.
  • Microcontrollers: Used as a clock source for microcontrollers requiring precise timing.
  • Consumer Electronics: Found in watches, clocks, and other timekeeping devices.
  • Industrial Control Systems: Employed in systems requiring accurate time synchronization.
  • IoT Devices: Enables accurate timekeeping in connected devices.

Features

  • Frequency: Operates at a precise frequency of 32.768 kHz.
  • Load Capacitance: Features a load capacitance of 12.5 pF.
  • Miniature Size: Compact dimensions make it suitable for space-constrained applications.
  • High Stability: Offers excellent frequency stability over a wide temperature range.
  • Low Power Consumption: Requires minimal power for operation, ideal for battery-powered devices.
  • High Reliability: Designed for long-term reliability in demanding environments.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directives.

Benefits

  • Accurate Timekeeping: Provides precise and stable timing for RTC and other timing circuits.
  • Extended Battery Life: Low power consumption extends the operating life of battery-powered devices.
  • Space Saving: Miniature size allows for integration into compact electronic designs.
  • Improved System Performance: Stable frequency output enhances the overall performance of timing-sensitive systems.
  • Reduced System Cost: Cost-effective solution for generating accurate timing signals.
  • Environmental Compliance: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications

The Epson FC-135 crystal resonator has a frequency tolerance that ensures accurate timing. Its equivalent series resistance (ESR) is optimized to minimize power dissipation. The operating temperature range is specified to maintain stability under various conditions. This crystal is often available in surface-mount packages for automated assembly.

Proper handling and soldering techniques are essential for optimal performance. Refer to the manufacturer's datasheet for detailed specifications and recommended operating conditions. The Q13FC1350000400/FC-135 is a reliable and efficient solution for applications requiring precise and stable 32.768 kHz timing.

You May Also Be Interested in

Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Coilcraft
Lowest to $1.3063
Infineon Technologies
Need more? Email Us
Sierra Wireless
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1626 $50.4060
660+ $0.1523 $100.5180
1,020+ $0.1471 $150.0420
1,465+ $0.1369 $200.5585
1,900+ $0.1317 $250.2300
2,370+ $0.1266 $300.0420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85,880 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess