EN
  • EN
  • DE

BL24C256

Part No BL24C256
Manufacturer SHANGHAI BELLING CO., LTD.
Catalog END - OF - LIFE
Description The device is optimized for use in many industrial and commercial applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SHANGHAI BELLING CO., LTD.
Win Source Part Number 1153592-BL24C256
Manufacturer Homepage www.belling.com.cn
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BL24C256 CAD Model

Description

The BL24C256 is a 256K-bit Electrically Erasable Programmable Read-Only Memory (EEPROM) from SHANGHAI BELLING CO., LTD. It is organized as 32K x 8 bits and utilizes a standard I2C serial interface. This EEPROM is designed for applications requiring non-volatile storage with moderate capacity.

Applications:

  • Storing larger configuration files in embedded systems
  • Storing user profiles and preferences in consumer electronics
  • Data logging and storage in industrial control systems
  • Storing firmware updates
  • Storing security keys and parameters

Features:

  • Memory Size: 256K-bit (32K x 8)
  • Interface: I2C Serial Interface
  • Voltage Range: 1.8V to 5.5V
  • Operating Temperature: -40°C to +85°C
  • Write Protection: Hardware write protection
  • Page Write Mode: Supports up to 64-byte page writes
  • Low Power Consumption: Low standby and active current
  • Endurance: 1,000,000 Erase/Write Cycles
  • Data Retention: 100 Years
  • Package: DIP8, SOP8, TSSOP8 and other packages available

Benefits:

  • Larger Storage Capacity: Provides significantly more storage compared to smaller EEPROMs.
  • Non-Volatile Storage: Data is preserved even when power is removed.
  • Easy to Use: Simple I2C interface simplifies integration with microcontrollers.
  • Low Power: Suitable for battery-powered applications.
  • High Endurance: Withstands numerous write cycles.
  • Small Footprint: Available in compact packages.
  • Wide Operating Voltage: Compatible with various microcontrollers.

Additional Details:

The BL24C256 is a reliable and versatile EEPROM for a variety of applications requiring more storage capacity than smaller EEPROMs like the BL24C04. The I2C interface supports standard and fast modes. The hardware write protection feature safeguards data from accidental modification. Its 64-byte page write mode enhances write efficiency. This EEPROM is frequently employed in situations needing storage of substantial configuration data, user profiles, or firmware updates.

You May Also Be Interested in

NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,780 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess