EN
  • EN
  • DE

BF2520E2R4CACTLF

Part No BF2520E2R4CACTLF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049120-BF2520E2R4CACTLF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF2520E2R4CACTLF CAD Model

Description

The BF2520E2R4CACTLF is a high-frequency multilayer chip inductor designed for wireless communication and RF applications. It features a small form factor, high Q-factor, and excellent self-resonant frequency, making it suitable for impedance matching, filtering, and tuning circuits.

Applications

  • RF circuits
  • Wireless LAN (WLAN) devices
  • Bluetooth modules
  • Cellular phones
  • GPS receivers

Features

  • High Q-factor
  • High Self-Resonant Frequency
  • Small Size (2.5mm x 2.0mm)
  • Excellent Temperature Stability
  • Surface Mount Technology (SMT)
  • Lead-Free Construction

Benefits

  • Optimized RF Performance: High Q-factor minimizes signal loss and improves overall circuit efficiency.
  • Stable Frequency Response: Excellent temperature stability ensures consistent performance across a wide range of operating conditions.
  • Compact Design: Small size allows for high-density component placement in miniaturized devices.
  • Simplified Assembly: Surface Mount Technology simplifies the manufacturing process and reduces assembly costs.
  • Environmentally Compliant: Lead-free construction meets RoHS requirements.

Additional Details

The BF2520E2R4CACTLF has an inductance of 2.4nH with a tolerance of ±0.2nH. It is designed for a maximum DC current of approximately 300mA. The operating temperature range is -55°C to +125°C. The package size is 2520 (2.5mm x 2.0mm). This inductor is constructed using a ceramic core material to achieve high performance at high frequencies.

You May Also Be Interested in

Generic
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Mitsubishi
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Amic
Need more? Email Us
CJT Connectors
Lowest to $0.0137

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess