EN
  • EN
  • DE

TFT2007 NA005

Part No TFT2007 NA005
Manufacturer Alpha Wire
Catalog Protective Hoses, Solid Tubing, Sleeving
Description TUBING 0.144" ID PTFE 100' NAT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer Alpha Wire
Series FIT TFT-200
Type Solid Tubing
Type Attributes Smooth
Diameter - Inside 0.144" (3.66mm)
Diameter - Outside 0.185" (4.70mm)
Material Polytetrafluoroethylene (PTFE)
Color Natural
Length 100' (30.48m)
Wall Thickness 0.015" (0.38mm)
Operating Temperature Range -75°C ~ 260°C
Heat Protection Heat Resistant
Abrasion Protection Abrasion Resistant
Liquid Protection Oil Resistant
Environment Protection Corrosion Resistant
Material Flammability Rating UL94 V-0
Win Source Part Number 796029-TFT2007 NA005
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TFT2007 NA005 CAD Model

Description

The Alpha Wire FIT TFT-200 is a high-quality solid tubing designed for use in various applications.

  • Operating Temperature Range: -75°C to 260°C
  • Material: Polytetrafluoroethylene (PTFE)
  • Features: Heat, Abrasion, Oil, and Corrosion Resistant
  • Surface: Smooth
  • Color: Natural
  • Diameter: 0.185 inches (4.70mm)
  • Inside Diameter: 0.144 inches (3.66mm)
  • Wall Thickness: 0.015 inches (0.38mm)
  • Applications: Cable and Wire Management

You May Also Be Interested in

Alpha Wire
TUBING 0.032" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.032" (0.81mm) 100' (30.48m)
Need more? Email Us
Alpha Wire
TUBING 0.032" ID PVC 1000' CLEAR / Clear Poly-Vinyl Chloride (PVC) Smooth Solid Tubing 0.032" (0.81mm) 1000' (304.80m)
Need more? Email Us
TE Connectivity
HOSE 0.485" ID ETFE BLACK FEET / Black Ethylene Tetrafluoroethylene (ETFE), Irradiated Convoluted, Corrugated Wire Loom, Protective Hose 0.485" (12.32mm) Enter Number of Feet in Order Quantity
Need more? Email Us
Alpha Wire
TUBING 0.182" ID PTFE 100' NAT / Natural Polytetrafluoroethylene (PTFE) Smooth Solid Tubing 0.182" (4.62mm) 100' (30.48m)
Need more? Email Us
Alpha Wire
SLEEVING 3/8"ID PA BRAID 100' BK
Need more? Email Us
TE Connectivity
TUBING 0.394" ID POLY BLACK / Black Polyolefin (PO) Smooth Solid Tubing 0.394" (10.00mm)
Need more? Email Us
Heyco Products Corporation
HF1 1/2 TYPE B 100' COIL BLACK
Need more? Email Us
TE Connectivity
TUBING 0.236" ID POLYBLK 1=1000M / Black Polyolefin (PO) Smooth Solid Tubing 0.236" (6.00mm) 3281' (1000.00m)
Need more? Email Us
TE Connectivity
TUBING 0.551" ID POLY BLK 1=300M / Black Polyolefin (PO) Smooth Solid Tubing 0.551" (14.00mm) 984' (300.00m)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess