EN
  • EN
  • DE

157-00140

Part No 157-00140
Manufacturer HellermannTyton
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING BLK 40LBS 6.57"
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management - Cable Ties and Zip Ties
Mfr HellermannTyton
Package Bulk
Product Status Obsolete
Wire/Cable Tie Type Standard, Locking
Length - Approximate 6.5"
Bundle Diameter 1.38" (35.00mm)
Width 0.181" (4.60mm)
Length - Actual 0.548' (167.00mm, 6.57")
Mounting Type Push Mount, Fir Tree
Tensile Strength 40 lbs (18.14 kg)
Features Heat Stabilized, Impact Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number 157-00
Standard Package 500 pcs
Moisture Sensitivity Level (MSL) Not Applicable
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 907488-157-00140
Ultra Librarian 3D Model Ultra Librarian 157-00140 CAD Model

Description

The 907488-157-00140 is a black cable tie made of heat stabilized and impact resistant polyamide (PA66) material.

  • Color: Black
  • Material: Polyamide (PA66)
  • Width: 0.181" (4.60mm)
  • Bundle Diameter: Up to 1.38" (35.00mm)
  • Tensile Strength: 40 lbs (18.14 kg)
  • Locking Mechanism: Standard
  • Package Quantity: 500 pieces
  • Accessory Housing: GT17VSV-6DP-HU
  • Connector Series for Housing: GT17
  • Housing Package Quantity: 100 pieces
  • Rectangular Connector Housing: DF11-20DS-2C (Black)
  • Connector Series for Rectangular Housing: DF11
  • Termination for Rectangular Housing: Crimp
  • Positions for Rectangular Housing: 20
  • Pitch for Rectangular Housing: 0.079" (2.00mm)
  • Mounting Type for Rectangular Housing: Free Hanging (In-Line)
  • Temperature Range for Rectangular Housing: -30°C to 85°C
  • Rectangular Connector Housing 2: DF50A-15S-1C (Black)
  • Connector Series for Rectangular Housing 2: DF50
  • Fastening Type for Rectangular Housing 2: Latch Lock
  • Positions for Rectangular Housing 2: 15
  • Pitch for Rectangular Housing 2: 0.039" (1.00mm)
  • Mounting Type for Rectangular Housing 2: Free Hanging (In-Line)
  • Temperature Range for Rectangular Housing 2: -35°C to 85°C

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 8LBS 2.8" / Standard, Locking Natural 0.60" (15.24mm) 0.070" (1.80mm) 8 lbs (3.62 kg)
Need more? Email Us
Essentra Components
BEADED TIE 4" NYLON / Cable Tie Beaded Ties
Lowest to $0.0822
3M
RECLOSABLE FSTNR 1.5" X 20FT BLK
Need more? Email Us
Essentra Components
CINCH STRAP, HOOK & LOOP, ANY-LE
Need more? Email Us
TE Connectivity
CBL TIE LOCKING BLACK 30LBS 6" / Standard, Locking Black 1.25" (31.75mm) 0.142" (3.61mm) 30 lbs (13.61 kg)
Lowest to $0.4250
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Essentra Components
KWIK STRAP BLACK 1/2 X 12" /
Lowest to $2.0048
Panduit Corp
CBL TIE RELEASABLE BLK 75LB 5.6" / Standard, Releasable Black 1.00" (25.40mm) 0.448" (11.40mm) 75 lbs (34.02 kg)
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 120LB 1.968' / Standard, Locking Natural 6.69" (170.00mm) 0.300" (7.62mm) 120 lbs (54.43 kg)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4890 $59.7360
57+ $2.0420 $116.3940
88+ $1.9785 $174.1080
121+ $1.9150 $231.7150
157+ $1.8503 $290.4971
209+ $1.6597 $346.8773
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess