Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr NTE Electronics, Inc
Series WT
Package Spool
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Polytetrafluoroethylene (PTFE)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Orange
ECCN EAR99
HTSUS 8544.11.0020
Other Names 2368-WT20-03-100
Standard Package 1
Win Source Part Number 1104964-WT20-03-100
Ultra Librarian 3D Model Ultra Librarian WT20-03-100 CAD Model

Description

The WT20-03-100 single conductor cable is part of the WT series manufactured by NTE Electronics, Inc.

  • Series: WT
  • Wire Gauge: 20 AWG
  • Length: 100.0' (30.5m)
  • Voltage Rating: 600V
  • Temperature Range: 200°C
  • Packaging: Spool
  • Jacket Color: Orange
  • Jacket Material: Polytetrafluoroethylene (PTFE)
  • Conductor Material: Copper, silver coated
  • Ideal For: Use in various electronic circuits that require a high-temperature, high-voltage cable with good insulation properties

You May Also Be Interested in

Alpha Wire
Cbl 1 Cond 30AWG Slt 3000=3000'
Need more? Email Us
ECAD model for M3601 SL199
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
ECAD model for 2997
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
ECAD model for FLHTC0312-26-6CS3119
Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us
ECAD model for 5954 BK001
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
ECAD model for 8012 000100
General Cable/Carol Brand
HOOK-UP WIRE GRAY STRAND 20AWG 5
Need more? Email Us
ECAD model for C2102A.93.10
TE Connectivity
HOOK-UP STRND 8AWG WHITE 50' / 8 AWG Hook-Up Wire 665/36 White 600V 50.00' (15.24m)
Need more? Email Us
ECAD model for 82A0111-8-9
Belden Inc.
HOOK-UP STRND 18AWG RED 100' / 18 AWG Hook-Up Wire 19/30 Red 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for 83029 002100
NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us
ECAD model for WH26-05-100

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention