Products specifications Report Issue?

Color Grey
Insulation Diameter 2.1844 mm
Insulation Material PVC
Insulation Thickness 406.4 µm
Length 914.4 m
Maximum Operating Temperature 60 °C
Min Operating Temperature -20 °C
Number of Conductors 1
RoHS Compliant
Voltage 300 V
Wire/Cable Gauge 30 AWG
Win Source Part Number 1023806-M3601 SL199
Categories Single Conductor Cables(Hook - UpWire)
Manufacturer Alpha Wire
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M3601 SL199 CAD Model

Description

The 1023806-M3601 SL199 is a grey colored single conductor cable that measures 914.4 meters in length from Alpha Wire.

  • Voltage Rating: 300V
  • Insulation Material: PVC
  • Insulation Diameter: 2.1844mm
  • Insulation Thickness: 406.4 µm
  • Wire/Cable Gauge: 30 AWG
  • RoHS: Compliant
  • Temperature Range: -20°C to 60°C

You May Also Be Interested in

TE Connectivity
HOOK-UP DL WALL STRND 16AWG 600V / 16 AWG Hook-Up, Dual Wall Wire 19/29 600V
Need more? Email Us
ECAD model for 44A0111-16-944-L030
TE Connectivity
CABLE STRANDED
Need more? Email Us
ECAD model for 44A0111-22-9-10CS3144L193
TE Connectivity
HOOK-UP DL WALL STRND 22AWG WHT / 22 AWG Hook-Up, Dual Wall Wire 19/34 White 600V
Need more? Email Us
ECAD model for 55PC0211-22-9CS3269
TE Connectivity
HOOK-UP STRND 16AWG 600V W/B/B / 16 AWG Hook-Up Wire 19/29 White, Blue, Blue Stripe 600V
Need more? Email Us
ECAD model for 44A0111-16-966-L030
TE Connectivity
HOOK-UP STRND 12AWG 600V YELLOW / 12 AWG Hook-Up Wire 37/28 Yellow 600V
Need more? Email Us
ECAD model for 55A0112-12-4
Alpha Wire
HOOK-UP STRND 22AWG VIOLET 1000' / 22 AWG Hook-Up Wire 19/34 Violet 150V 1000.0' (304.8m)
Need more? Email Us
ECAD model for 7055/19 VI001
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
ECAD model for 55PC0211-12-9CS2600
TE Connectivity
HOOK-UP STRND 28AWG 600V RED / 28 AWG Hook-Up Wire 7/36 Red 600V
Need more? Email Us
ECAD model for 55A0111-28-2
TE Connectivity
HOOK-UP DL WALL STRND 18AWG W/R / 18 AWG Hook-Up, Dual Wall Wire 19/30 White, Red Stripe 600V
Need more? Email Us
ECAD model for 55PC0211-18-92CS2502

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention