Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr NTE Electronics, Inc
Series WT
Package Spool
Cable Type Hook-Up
Wire Gauge 18 AWG
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Polytetrafluoroethylene (PTFE)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Black
ECCN EAR99
HTSUS 8544.11.0020
Other Names 2368-WT18-00-100
Standard Package 1
Win Source Part Number 1155215-WT18-00-100
Ultra Librarian 3D Model Ultra Librarian WT18-00-100 CAD Model

Description

The WT18-00-100 is a hook-up cable with a 600V voltage rating.

  • Voltage Rating: 600V
  • Wire Gauge: 18 AWG
  • Length: 100.0 feet
  • Win Source Part Number: 1155215-WT18-00-100
  • Cable Type: Hook-up
  • Conductor Material: Copper, silver coated
  • Operating Temperature Range: 200°C

You May Also Be Interested in

Pololu Corporation
HOOK-UP STRND 30AWG GRN 100'
Need more? Email Us
ECAD model for 2605
NTE
HOOK-UP 20AWG 600V ORANGE 25' / 20 AWG Hook-Up Wire Orange 600V 25.00' (7.62m)
Need more? Email Us
ECAD model for WT20-03-25
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 65/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 461265 BK005
Pololu Corporation
HOOK-UP STRND 28AWG 300V RED 90'
Need more? Email Us
ECAD model for 2612
Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Lowest to $8.0966
ECAD model for 391441 WH005
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
ECAD model for 8012 000100
Pololu Corporation
HOOK-UP STRND 30AWG 300V BLK 90'
Need more? Email Us
ECAD model for 2600
Alpha Wire
HOOK-UP STRND 14AWG BLACK 100' / 14 AWG Hook-Up Wire 41/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 391441 BK005
Alpha Wire
HOOK-UP STRND 20AWG RED 100' / 20 AWG Hook-Up Wire 19/32 Red 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for AZ201932 RD005

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention