EN
  • EN
  • DE

39120 010100

Part No 39120 010100
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 20AWG BLACK 100'  /  20 AWG Hook-Up Wire 10/30 Black 600V 100.0' (30.5m)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr Belden Inc.
Package Spool
Cable Type Hook-Up
Wire Gauge 20 AWG
Conductor Strand 10/30
Conductor Material Copper, Tinned
Jacket (Insulation) Material Polyphenylene Oxide (PPO)
Jacket (Insulation) Diameter 0.061" (1.55mm)
Jacket (Insulation) Thickness 0.012" (0.30mm)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating -40°C ~ 105°C
Jacket Color Black
Ratings UL Style 11028
Base Product Number 39120
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Other Names BEL3575-100
Standard Package 1
Win Source Part Number 1174074-39120 010100
Ultra Librarian 3D Model Ultra Librarian 39120 010100 CAD Model

Description

The Hook-Up Wire 1174074-39120 010100 is a high-quality single conductor cable that is perfect for wiring applications.

  • AWG: 20 AWG
  • Voltage Rating: 600V
  • UL Style: UL Style 11028 rated
  • Conductor Strand: 10/30
  • Conductor Material: Copper, tinned
  • Jacket Insulation Material: Polyphenylene Oxide (PPO)
  • Package: Spool
  • Length: 100.0' (30.5m)
  • Temperature Range: -40°C to 105°C

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 22AWG ORG 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 18AWG VIOLET 1000' / 18 AWG Hook-Up Wire 19/30 Violet 300V 1000.0' (304.8m)
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22AWG RED 100' / 22 AWG Hook-Up Wire 7/30 Red 300V 100.0' (30.5m)
Lowest to $152.5184
Belden Inc.
HOOK-UP SOLID 30AWG BLACK 100' / 30 AWG Hook-Up Wire Solid Black 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess