Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr HellermannTyton
Package 25 per Pkg
Wire/Cable Tie Type Standard, Releasable
Length - Approximate 34.75"
Bundle Diameter 10.00" (254.00mm)
Width 0.492" (12.50mm)
Length - Actual 2.892' (881.38mm)
Mounting Type Free Hanging (In-Line)
Tensile Strength 250 lbs (113.40 kg)
Features UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number RT250L
ECCN EAR99
HTSUS 3926.90.9985
Other Names 089306203865
Standard Package 25
Win Source Part Number 1192780-RT250L0UVX2
Ultra Librarian 3D Model Ultra Librarian RT250L0UVX2 CAD Model

Description

The HellermannTyton cable tie is a reliable product for managing cables and wires.

  • Color: Black
  • Material: Polyamide (PA66), Nylon 6/6
  • Feature: UV Resistant
  • Width: 0.492 inches (12.50mm)
  • Bundle Diameter: 10.00 inches (254.00mm)
  • Tensile Strength: 250 lbs (113.40 kg)
  • Type: Standard, Releasable
  • Package Quantity: 25
  • Mounting Type: Free Hanging (In-Line)

You May Also Be Interested in

Essentra Components
CBL TIE LOCKING NAT 50LB 7.80\
Need more? Email Us
ECAD model for WIT-50RA-1-01
Essentra Components
CBL TIE LOCKING NAT 50LB 6.70\
Need more? Email Us
ECAD model for WIT-50RLA-2
Essentra Components
CBL TIE LOCKING NAT 50LB 7.90\
Need more? Email Us
ECAD model for WITA-50R-V0-M
Essentra Components
CBL TIE LOCKING BLACK 50LB 7.90\
Need more? Email Us
ECAD model for WITA-50R-HS-M
Essentra Components
CBL TIE LOCKING NAT 50LBS 2.083'
Need more? Email Us
ECAD model for WITA-50XL-C
Essentra Components
CBL TIE DBL HEAD BLK 50LB 8.86\
Need more? Email Us
ECAD model for WITA50RLDH-UV-M
Essentra Components
CBL TIE LOCKING BLACK 18LB 4.72\
Need more? Email Us
ECAD model for WITA-18R-HS-M
Essentra Components
CBL TIE LOCKING NATURAL 175LB 2'
Need more? Email Us
ECAD model for WITA-175R-L
Essentra Components
CBL TIE LOCKING NATURAL 175LB 3'
Need more? Email Us
ECAD model for WITA-175L-Q

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention