Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr NTE Electronics, Inc
Series WT
Package Spool
Cable Type Hook-Up
Wire Gauge 22 AWG
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Polytetrafluoroethylene (PTFE)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Yellow
ECCN EAR99
HTSUS 8544.11.0020
Other Names 2368-WT22-04-100
Standard Package 1
Win Source Part Number 1104966-WT22-04-100
Ultra Librarian 3D Model Ultra Librarian WT22-04-100 CAD Model

Description

The NTE Electronics, Inc 2368-WT22-04-100 is a hook-up wire cable that has a wire gauge of 22 AWG.

  • Wire Gauge: 22 AWG
  • Package: Spool
  • Length: 100.0' (30.5m)
  • Voltage Rating: 600V
  • Temperature Range: 200°C
  • Conductor Material: Copper, silver-coated
  • Insulation Material: Polytetrafluoroethylene (PTFE)
  • Color: Yellow
  • Standard Package: One

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 28AWG WHT
Lowest to $1.4881
ECAD model for 83045 0091000
TE Connectivity
CBL 1COND STRND 26AWG 600V WHITE / 26 AWG Hook-Up, Shielded Wire 19/38 White 600V
Need more? Email Us
ECAD model for 55/2312-26-9-9
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Need more? Email Us
ECAD model for 44A0111-12-9CS448
Belden Inc.
HOOK-UP STRND 20AWG BLACK 100' / 20 AWG Hook-Up Wire 10/30 Black 600V 100.0' (30.5m)
Need more? Email Us
ECAD model for 39120 010100
TE Connectivity
HOOK-UP DUAL WALL STRND 8AWG BLU / 8 AWG Hook-Up, Dual Wall Wire 665/36 Blue 600V
Need more? Email Us
ECAD model for 82A0811-8-6
TE Connectivity
SHF260-0113-22-9
Need more? Email Us
ECAD model for SHF260-0113-22-9
TE Connectivity
HOOK-UP DL WALL STRND 16AWG YLW / 16 AWG Hook-Up, Dual Wall Wire 19/29 Yellow 600V
Need more? Email Us
ECAD model for 55A0811-16-4
TE Connectivity
HOOK-UP STRND 24AWG 600V WHT/BLU / 24 AWG Hook-Up Wire 19/36 White, Blue Stripe 600V
Need more? Email Us
ECAD model for CS1332-000
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $43.8698
ECAD model for 55/0114-26-9

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention