EN
  • EN
  • DE

UDN6118A

Part No UDN6118A
Manufacturer Allegro MicroSystems, LLC
Catalog Electronic Wholesale
Description VACUUM FLUORESCENT DISPLAY DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Allegro MicroSystems, LLC
Win Source Part Number 1276786-UDN6118A
Manufacturer Homepage www.allegromicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UDN6118A CAD Model

Description

The UDN6118A is a quad high-voltage, high-current Darlington driver from Allegro MicroSystems. It is designed for interfacing low-level logic circuitry with high-voltage or high-current loads. This driver is commonly used in applications involving relays, solenoids, lamps, and other similar devices. It's known for its robust design and reliable performance in demanding industrial and automotive environments.

Applications:

  • Relay Drivers: Used to drive relays in automotive, industrial, and consumer electronics applications.
  • Solenoid Drivers: Employed to drive solenoids in valve control systems, door locks, and other electromechanical devices.
  • Lamp Drivers: Utilized to drive incandescent lamps, LEDs, and other lighting elements.
  • Stepper Motor Drivers: Used to drive stepper motors in printers, scanners, and other precision motion control systems.
  • Display Drivers: Employed to drive alphanumeric displays and other visual indicators.
  • Logic Buffers: Used as a high-current logic buffer in various digital systems.

Features:

  • Quad Drivers: Contains four independent Darlington driver circuits.
  • High Voltage Output: Supports high output voltages.
  • High Current Output: Capable of driving high current loads.
  • TTL/CMOS Compatible Inputs: Compatible with standard TTL and CMOS logic levels.
  • Internal Suppression Diodes: Includes internal suppression diodes for inductive load protection.

Benefits:

  • Simplified Interface: Facilitates easy interfacing between low-level logic and high-power loads.
  • Inductive Load Protection: Internal suppression diodes protect the driver from voltage transients caused by inductive loads.
  • Versatile Applications: Suitable for a wide range of applications involving relays, solenoids, and lamps.
  • Reliable Operation: Robust design ensures reliable operation in demanding environments.
  • Reduced Component Count: Integration of multiple drivers reduces component count and simplifies board layout.

Additional Details:

The UDN6118A typically comes in a DIP or SOIC package. External components may be required for optimal performance and protection. Refer to the datasheet for specific details on operating conditions and application recommendations. This Darlington driver is a reliable choice for interfacing low-level logic with high-voltage/high-current loads.

You May Also Be Interested in

Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess