EN
  • EN
  • DE

A3909GLNTR-T

Part No A3909GLNTR-T
Manufacturer Allegro MicroSystems, LLC
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER PAR 10SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Allegro MicroSystems, LLC
Packaging Reel - TR
Status Active
Applications DC Motors, General Purpose, Stepper Motors
Load Type Inductive
Technology DMOS
Rds On (Typ) 1.6 Ohm LS + HS
Channel Output Current 1A
Supply Voltage - Operating 4 V to 18 V
Voltage - Load 4 V to 18 V
Temperature Range - Operating -40°C to 150°C (TJ)
Fault Protection Current Limiting, Over Temperature
Mounting SMD (SMT)
Case / Package 10-SSOP
Win Source Part Number 1011166-A3909GLNTR-T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian A3909GLNTR-T CAD Model

Description

The A3909GLNTR-T is a DMOS motor driver that is designed to operate with a supply voltage range of 4V to 18V.

  • Supply Voltage Range: 4V to 18V
  • Motor Type: DC and stepper motors
  • Load Type: Inductive
  • Package: 10-SSOP
  • Mounting: Surface mount
  • Fault Protection: Current limiting and over-temperature protection
  • Channel Output Current: 1A
  • RdsOn: 1.6 Ohm LS + HS
  • Application: Ideal for use in industrial applications such as DC motors and general-purpose stepper motors

You May Also Be Interested in

STMicroelectronics
IC HALF BRIDG DRV 2.8A 24PWRDIP
Lowest to $4.4282
Texas Instruments
IC HALF BRIDGE DRIVER 8A 36HSSOP
Lowest to $458.9553
STMicroelectronics
IC HALF BRIDGE DRVR 8A 28VFQFPN
Lowest to $18.5088
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Texas Instruments
AUTOMOTIVE 12-V CONTACTOR DRIVER
Need more? Email Us
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
Texas Instruments
IC HALF BRIDGE DRIVER 30A 8VSON
Lowest to $2.6293
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8982 $53.8920
140+ $0.7370 $103.1800
215+ $0.7140 $153.5100
290+ $0.6910 $200.3900
375+ $0.6679 $250.4625
505+ $0.5988 $302.3940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess