EN
  • EN
  • DE

CSD95372BQ5M

Part No CSD95372BQ5M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 60A 12LSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 60A
Current - Peak Output 90A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 16V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Shoot-Through, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 12-PowerLFDFN
Supplier Device Package 12-LSON-CLIP (5x6)
Base Product Number CSD95372
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580873-CSD95372BQ5M
Ultra Librarian 3D Model Ultra Librarian CSD95372BQ5M CAD Model

Description

Product Overview: Texas Instruments CSD95372BQ5M NexFET™ Power Block

The Texas Instruments CSD95372BQ5M represents a cutting-edge solution in power management technology. This product, part of the NexFET™ power block series, is specifically designed to deliver high efficiency and optimal thermal performance in a compact package. With its advanced construction and innovative features, the CSD95372BQ5M is well-suited for a wide range of applications, including but not limited to, multiphase power supplies, server and telecom power systems, and high-density power solutions.

Key Features:

  • High-Performance Power Block: The CSD95372BQ5M integrates two power MOSFETs in a single package, offering exceptional power density and efficiency.
  • Synchronous Buck Applications: This product is optimized for synchronous buck applications, providing a low-loss power stage that enhances overall system efficiency.
  • SON 5mm x 6mm Plastic Package: The small outline no-lead (SON) package ensures a minimal footprint while allowing for efficient heat dissipation and reduced parasitic inductance.
  • Low RDS(on): The device features a low on-resistance, which translates to reduced conduction losses and improved power efficiency.
  • High Continuous Current Capability: With the ability to handle high continuous current, the CSD95372BQ5M is suitable for demanding applications that require robust power delivery.

Applications:

  • Server and Telecom Power Supplies
  • Point of Load (POL) Modules
  • High-Density Power Solutions
  • Multiphase Power Supplies
  • Graphics Cards and Gaming Consoles

The CSD95372BQ5M from Texas Instruments stands out for its integration of advanced power MOSFET technology into a single efficient power block. This component is engineered to meet the stringent demands of today's high-performance electronic devices, offering a blend of power density, efficiency, and thermal management. Whether for computing, networking, or gaming applications, the CSD95372BQ5M is an optimal choice for designers looking to enhance their power systems with a reliable and effective power management solution.

You May Also Be Interested in

Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Vishay
40A VRPOWER (DRMOS) INTEGRATED P / Half Bridge Driver Synchronous Buck Converters, Voltage Regulators Power MOSFET PowerPAK® MLP55-31L
Lowest to $0.9729
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0180 $52.2340
31+ $3.2968 $102.2008
47+ $3.1938 $150.1086
65+ $3.0908 $200.9020
84+ $2.9877 $250.9668
112+ $2.6787 $300.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess