EN
  • EN
  • DE

74LVC16245ADGG,118

Part No 74LVC16245ADGG,118
Manufacturer NXP / Nexperia
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUS TRCVR 3-ST 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 24mA, 24mA
Supply Voltage - Operating 1.2 V to 3.6 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 48-TSSOP
Win Source Part Number 104503-74LVC16245ADGG,118
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVC16245ADGG,118 CAD Model

Description

Product Overview: 74LVC16245ADGG,118

The 74LVC16245ADGG,118 is a high-performance, 16-bit transceiver from NXP Semiconductors, designed to address the needs of high-speed signal transmission while maintaining low power consumption. This product belongs to the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a lower voltage supply range and offers compatibility with TTL levels.

Key Features

  • Bi-Directional Interface: This transceiver can transmit data in both directions, from A to B or B to A, making it highly versatile for bidirectional communication tasks.
  • Low-Voltage Operation: It operates at a nominal voltage of 3.3V, with a wide range from 1.2V to 3.6V, making it suitable for low-voltage applications and ensuring compatibility with other low-voltage logic devices.
  • 5V Tolerant I/O Ports: Despite its low-voltage core, the I/O ports can tolerate up to 5V, allowing for interfacing with 5V logic without the need for additional level shifters.
  • High-Speed Performance: With a maximum data rate capability, this transceiver is optimized for high-speed data transmission, which is essential for modern digital applications.
  • Bus-Hold Feature: The integrated bus-hold feature prevents floating inputs, which helps to maintain data integrity without the need for external pull-up or pull-down resistors.
  • Low Power Dissipation: The device has been designed with power-saving in mind, featuring a reduced power consumption that benefits battery-powered and energy-sensitive applications.

Applications

The 74LVC16245ADGG,118 is ideal for a variety of applications that require high-speed data transfer and low power consumption. It is commonly used in:

  • Telecommunication systems
  • Servers and networking equipment
  • Consumer electronics
  • Computing peripherals
  • Data storage devices

Package and Quality

This transceiver comes in a TSSOP (Thin Shrink Small Outline Package) 48-pin type, referenced by the package code "DGG". The compact form factor makes it suitable for space-constrained applications. The product is compliant with the JEDEC standard and meets the requirements for industrial-grade quality and reliability.

With its robust feature set and adherence to the stringent standards set by NXP Semiconductors, the 74LVC16245ADGG,118 is an excellent choice for designers looking to implement a reliable and efficient data bus interface in their digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5062 $50.6200
245+ $0.4154 $101.7730
375+ $0.4024 $150.9000
515+ $0.3894 $200.5410
665+ $0.3764 $250.3060
890+ $0.3375 $300.3750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,610 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess