EN
  • EN
  • DE

L6206N

Part No L6206N
Manufacturer STMicroelectronics
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDG DRV 2.8A 24PWRDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Output Configuration Half Bridge (4)
Applications DC Motors, Stepper Motors, Voltage Regulators
Interface Logic
Load Type Inductive
Technology BCDMOS
Rds On (Typ) 300mOhm
Current - Output / Channel 2.8A
Current - Peak Output 5.6A
Voltage - Supply 8V ~ 52V
Voltage - Load 8V ~ 52V
Temperature Range - Operating -25°C ~ 125°C (TJ)
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Temperature, UVLO
Mounting Type Through Hole
Package / Case 24-PowerDIP (0.300", 7.62mm)
Supplier Device Package 24-PowerDIP
Base Product Number L6206
Standard Package 15 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 611651-L6206N
Ultra Librarian 3D Model Ultra Librarian L6206N CAD Model

Description

STMicroelectronics L6206N Chip

The L6206N from STMicroelectronics is a powerful dual full-bridge driver designed to drive inductive loads such as relays, solenoids, DC and stepping motors. Combining robustness with precision, this device is housed in a 24-pin PowerDIP package, providing a compact solution for controlling two independent DC motors or one stepper motor.

This advanced integrated circuit (IC) is capable of delivering up to 1 A per channel with an operating supply voltage ranging from 8 V to 52 V. The L6206N integrates all the functions required to drive inductive loads including a dual DMOS full bridge with high efficiency and thermal shutdown, a non-dissipative overcurrent protection, and diagnostic features.

Key features of the L6206N include:

  • Operating Voltage: The device operates over a wide voltage range from 8 V to 52 V, enabling it to be used in various applications.
  • Output Current: Up to 1 A per channel, with peak current up to 2 A (non repetitive) for high performance.
  • Protection: Features such as overcurrent protection, thermal shutdown, and under voltage lockout ensure the longevity and reliability of the device and the motors it controls.
  • Diagnostics: The IC provides real-time diagnostic information for under voltage, over temperature, and overcurrent conditions.
  • Configurability: Cross conduction protection, adjustable off-time, and a choice of fast/slow decay modes provide flexibility for various motor driving scenarios.

The L6206N is perfect for a range of applications, including factory automation, robotics, vending machines, and more. Its robust design and comprehensive feature set make it an ideal choice for engineers looking for a reliable motor driver solution.

For detailed technical specifications and application information, the L6206N datasheet can be accessed on the STMicroelectronics website, providing all the necessary information to integrate this IC into your next project.

You May Also Be Interested in

Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Texas Instruments
IC HALF BRIDGE DRIVER 5MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $6.4814
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Texas Instruments
PROTOTYPE
Lowest to $3.5711
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.4282 $61.9948
32+ $3.6334 $116.2688
50+ $3.5199 $175.9950
68+ $3.4063 $231.6284
88+ $3.2928 $289.7664
118+ $2.9522 $348.3596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,468 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess