EN
  • EN
  • DE

DRV8332DKD

Part No DRV8332DKD
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 8A 36HSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Package Tube
Product Status Active
Output Configuration Half Bridge (3)
Applications DC Motors, General Purpose
Interface PWM
Load Type Inductive
Technology Power MOSFET
Rds On (Typ) 80mOhm LS, 80mOhm HS
Current - Output / Channel 8A
Current - Peak Output 13A
Voltage - Supply 10.8V ~ 13.2V
Voltage - Load 0V ~ 52.5V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, Over Temperature, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 36-BSSOP (0.433", 11.00mm Width) Exposed Pad
Supplier Device Package 36-HSSOP
Base Product Number DRV8332
Standard Package 29 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 585892-DRV8332DKD
Ultra Librarian 3D Model Ultra Librarian DRV8332DKD CAD Model

Description

The Texas Instruments DRV8332DKD is a state-of-the-art motor driver designed to seamlessly drive three-phase brushless DC (BLDC) motors. It is a highly integrated solution that combines advanced features and robust performance, making it ideal for a wide range of applications, including industrial drives, consumer electronics, and automotive systems.

Key Features

  • High-Performance Power Stage: The DRV8332DKD features a high-performance power stage with a low RDS(on) to efficiently drive motors while minimizing heat dissipation and power loss.
  • Integrated Protection: With a range of integrated protection features such as overcurrent, undervoltage, overtemperature, and short-circuit protection, the DRV8332DKD ensures reliable operation and longevity of your system.
  • Flexible Control: The device offers flexible control interfaces, including PWM and analog inputs, to accommodate various control strategies and application requirements.
  • Configurable Parameters: Users can configure operating parameters such as current limit, dead time, and PWM frequency, allowing for fine-tuning to specific application needs.
  • Diagnostic Features: Built-in diagnostic capabilities provide real-time feedback on the status of the motor and the driver, facilitating troubleshooting and system maintenance.

Applications

  • Industrial automation
  • Robotics
  • Drones and unmanned vehicles
  • Electric pumps and fans
  • Consumer electronics
  • Automotive components

Technical Specifications

Parameter Value
Motor Type Three-Phase BLDC
Operating Voltage Range 8.2V to 60V
Output Current (Max) 2.5A (continuous)
Protection Features OCP, UVLO, OTP, SCP
Communication Interface PWM, Analog

The DRV8332DKD from Texas Instruments is a robust and versatile motor driver that brings efficiency and advanced control to your motor-driven applications. Its comprehensive feature set ensures that it can meet the demands of a variety of sophisticated systems, providing reliable and precise motor control.

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRVR 44A TO263-7
Lowest to $5.7302
SANYO Semiconductor (U.S.A) Corporation
3-PHASE INVERTER MOTOR DRIVE IC / Half Bridge (3) Driver AC Motors IGBT
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Texas Instruments
IC HALF BRIDGE DRVR 62MA 56VQFN / Half Bridge Driver DC Motors, General Purpose Power MOSFET 56-VQFN (8x8)
Lowest to $2.0226
Rohm Semiconductor
IC LENS DVR PAR 15VCSP / Half Bridge (2) Driver DC Motors, General Purpose Power MOSFET 15-VCSP50L2 (2.1x2.1)
Lowest to $0.8732
Texas Instruments
IC HALF BRIDGE DRIVER 10A 24VQFN / Half Bridge (4) Driver DC Motors, Solenoids Power MOSFET 24-VQFN (4x4)
Lowest to $7.0966
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
CSD95491Q5MCT / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 12-VSON-CLIP (5x6)
Lowest to $1.4150
Infineon Technologies
IC BRIDGE DRIVER PAR 28DSO / Half Bridge (2) Driver DC Motors, General Purpose DMOS PG-DSO-28
Lowest to $21.8283

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $458.9553 $458.9553
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 769 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess