EN
  • EN
  • DE

CSD97396Q4M

Part No CSD97396Q4M
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 30A 8VSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Output Configuration Half Bridge
Applications Synchronous Buck Converters
Interface PWM
Load Type Inductive
Technology Power MOSFET
Current - Output / Channel 30A
Current - Peak Output 65A
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 4.5V ~ 24V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Bootstrap Circuit, Diode Emulation
Fault Protection Shoot-Through
Mounting Type Surface Mount
Package / Case 8-PowerVFDFN
Supplier Device Package 8-VSON (3.5x4.5)
Base Product Number CSD97396
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580880-CSD97396Q4M
Ultra Librarian 3D Model Ultra Librarian CSD97396Q4M CAD Model

Description

The CSD97396Q4M is a high-performance, synchronous NexFET™ power stage from Texas Instruments, designed to deliver exceptional power efficiency and performance for modern computing applications. This innovative component is an essential building block for power supply solutions in a wide range of electronic devices, including servers, desktops, laptops, and gaming consoles.

Key Features

  • High Efficiency: The CSD97396Q4M boasts a high efficiency rate, which reduces heat generation and enhances system reliability. This is particularly beneficial in high-density power designs.
  • Optimized Footprint: With its compact QFN package measuring 5mm x 6mm, this power stage is optimized for space-constrained applications, providing a high power density solution.
  • Integrated Driver: The product features an integrated driver, which simplifies the design and reduces external component count, leading to a more streamlined power management system.
  • Advanced Technology: Utilizing Texas Instruments' state-of-the-art NexFET technology, the CSD97396Q4M offers reduced switch-on and switch-off times, enhancing performance and further improving efficiency.

Applications

The versatile nature of the CSD97396Q4M makes it suitable for various applications that require efficient power conversion. It is widely used in:

  • Multi-phase power supplies
  • Voltage regulator modules (VRMs)
  • Point-of-load (POL) solutions
  • Graphics cards (GPUs)
  • High-performance computing platforms

Product Specifications

Parameter Value
Input Voltage (VIN) 4.5V to 17V
Output Current Up to 60A
Switching Frequency Up to 1.5MHz
Operating Temperature -40°C to 125°C

For designers and engineers looking for a robust and efficient power solution, the CSD97396Q4M from Texas Instruments represents an excellent choice, offering both performance and reliability in a compact, integrated package.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Microchip Technology
IC HALF-BRIDGE DRVR SPI 18QFN / Half Bridge (3) Driver Bulbs, DC Motors, Resistors Power MOSFET 18-QFN (4x4)
Need more? Email Us
STMicroelectronics
IC HALF BRIDGE DRVR 5.5A/6A 16SO
Lowest to $5.5650
Infineon Technologies
IC POWERSTAGE DRIVER 30IQFN / Half Bridge Driver Synchronous Buck Converters Power MOSFET PG-IQFN-30-2
Lowest to $6.2566
STMicroelectronics
IC HALF BRIDGE DRIVER 28SO
Lowest to $1.1071
Asahi Kasei Microsystems
IC HALF BRIDGE DRIVER 1.6A 32QFN
Lowest to $1.8345
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6293 $52.5860
47+ $2.1574 $101.3978
72+ $2.0900 $150.4800
99+ $2.0226 $200.2374
128+ $1.9551 $250.2528
172+ $1.7529 $301.4988
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess