EN
  • EN
  • DE
  • IT

IR3578MTRPBF

Part No IR3578MTRPBF
Manufacturer Infineon Technologies
Catalog PMIC - Full, Half - Bridge Drivers
Description IC REG BUCK SYNC ADJ 30PQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Infineon Technologies
Series PowIRstage®
Package Tape & Reel
Product Status Obsolete
Applications Synchronous Buck Converters, Voltage Regulators
Interface PWM
Load Type Inductive
Current - Output / Channel 50A
Voltage - Supply 4.5V ~ 7V
Voltage - Load 4.5V ~ 15V
Features Diode Emulation, Status Flag
Fault Protection Current Limiting, Over Temperature, Over Voltage, UVLO
Mounting Type Surface Mount
Package / Case 30-PowerVFQFN
Supplier Device Package 30-PQFN (6x6)
Base Product Number IR3578
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 746268-IR3578MTRPBF
Ultra Librarian 3D Model Ultra Librarian IR3578MTRPBF CAD Model

Description

The IR3578MTRPBF is a full half-bridge driver integrated circuit (IC) used for power management.

  • Series: PowIRstage™
  • Manufacturer: Infineon Technologies
  • Features: diode emulation, status flag
  • Package Type: tape and reel
  • Standard Package Quantity: 3,000 pieces
  • Applications: synchronous buck converters, voltage regulators
  • PWM Interface: Yes
  • Current Output: 50A
  • Fault Protection: current limiting, over temperature protection, over voltage protection, UVLO
  • Voltage Load Range: 4.5V to 15V
  • Voltage Supply Range: 4.5V to 7V
  • Mounting Type: surface mountable
  • Package: 30-PowerVFQFN
  • Supplier Device Package: 30-PQFN (6x6)
  • ECCN: EAR99
  • MSL Level: 2
  • REACH Status: unaffected
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Infineon Technologies
IC HALF BRIDGE DRIVER 4.6A 23DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC HALF BRIDGE DRIVER 43A 40PQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC HALF BRIDGE DRIVER 25A 21TQFN
Lowest to $5.8132
Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
Lowest to $43.6567
Infineon Technologies
IC HALF BRIDGE DRIVER 3A 23DIP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.2A 23SOP
Need more? Email Us
Infineon Technologies
IC HALF BRIDGE DRIVER 1.5A 23DIP
Need more? Email Us
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.5562 $60.4554
40+ $2.9179 $116.7160
62+ $2.8267 $175.2554
85+ $2.7355 $232.5175
110+ $2.6444 $290.8840
147+ $2.3708 $348.5076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess