EN
  • EN
  • DE

A1335LLETR-T

Part No A1335LLETR-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 360DEG SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 19 Weeks
Features Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Manufacturer Allegro MicroSystems, LLC
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name A1335
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.9500
Other Part Number 620-1766-6, 620-1766-1, 620-1766-2
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858841-A1335LLETR-T
Ultra Librarian 3D Model Ultra Librarian A1335LLETR-T CAD Model

Description

The A1335LLETR-T from Allegro MicroSystems, LLC is a hall effect sensor that comes in a 14-TSSOP (0.173", 4.40mm Width) package that is mountable using surface mount technology.

  • Temperature Range: It has a temperature range of -40°C to 150°C
  • Magnet: and has an external magnet that is not included gull wing.
  • Family: The device has a family name of A1335
  • Popularity: and has a medium popularity rating.
  • Supply and Demand: and a supply and demand status of limited.
  • Quantity per Package: The A1335LLETR-T has a quantity per package of 4,000
  • MSL Level: and has an MSL Level of 2 (1 Year).
  • Production Lead Time: It has an estimated production lead time of 19 weeks
  • REACH: and is REACH unaffected.
  • ECCN: The device is ECCN EAR99
  • HTSUS: and has an HTSUS of 8541.40.9500.
  • Other Part Numbers: Other part numbers for the A1335LLETR-T include 620-1766-6, 620-1766-1, and 620-1766-2.

You May Also Be Interested in

Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $3.0651
Micronas GmbH
Need more? Email Us
Honeywell
POTENTIOMETER / Sensor
Need more? Email Us
Honeywell
Need more? Email Us
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $19.8649

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6759 $50.8421
46+ $2.1956 $100.9976
71+ $2.1270 $151.0170
98+ $2.0584 $201.7232
126+ $1.9898 $250.7148
169+ $1.7840 $301.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,010 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess