EN
  • EN
  • DE

APR34309CAMPTR-G1

Part No APR34309CAMPTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RECT CTLR AC/DC SYNCH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Applications Secondary-Side Controller, Synchronous Rectifier
Supply Voltage (V) 3.3V ~ 6V
Current - Supply 100μA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC Exposed Pad
Supplier Device Package 8-SO-EP
Manufacturer Pack Quantity 4,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807403-APR34309CAMPTR-G1
Ultra Librarian 3D Model Ultra Librarian APR34309CAMPTR-G1 CAD Model

Description

APR34309CAMPTR-G1 - Diodes Incorporated

The APR34309CAMPTR-G1 is a state-of-the-art integrated circuit designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets.

This innovative component is a secondary-side synchronous rectification MOSFET driver, specifically engineered for use in 5V to 12V flyback converters. Its primary function is to drive an N-Channel MOSFET based on the secondary side rectification needs, which allows for improved power efficiency and thermal management in the power supply design.

One of the key features of the APR34309CAMPTR-G1 is its ability to provide high efficiency, which is crucial for applications where power consumption and heat dissipation are critical factors. The device is optimized for use in a variety of applications, including but not limited to, AC-DC power adapters for notebooks, televisions, and other consumer electronics that demand energy-saving power components.

Key Features:

  • High Efficiency: Enables synchronous rectification, resulting in lower power dissipation and improved overall efficiency.
  • Voltage Range: Designed to operate in applications with an input voltage range of 5V to 12V, making it versatile for various power supply scenarios.
  • Automatic Turn-Off: Features an automatic turn-off mechanism for the MOSFET when it's not required, further enhancing efficiency and reducing standby power consumption.
  • Compact Design: The device is offered in a small package, which is ideal for space-constrained applications.

Additionally, the APR34309CAMPTR-G1 incorporates advanced protection features such as under-voltage lockout (UVLO) and over-temperature protection, ensuring the safe and reliable operation of the power supply under various conditions. The device's robust construction and Diodes Incorporated's commitment to high-quality standards make the APR34309CAMPTR-G1 a reliable choice for designers looking to enhance their power management solutions.

With its combination of efficiency, versatility, and advanced features, the APR34309CAMPTR-G1 from Diodes Incorporated is an excellent choice for engineers and designers who require a high-performance synchronous rectification solution for their power conversion applications.

You May Also Be Interested in

Renesas Electronics America
Single Supply Integrated Current Limiting Controller | IC SUPPLY/CURR LIMIT CTRLR 8SOIC
Need more? Email Us
Analog Devices Inc.
Secondary-Side Controller with Current Share and Housekeeping | IC SECONDARY SIDE CTRLR 24QSOP
Lowest to $7.1933
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Analog Devices Inc.
Digital Controller for Power Supply Applications with PMBus Interface | IC DGTL PWR MGMT 32LFCSP
Lowest to $9.6527
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Linear Technology
DC to DC Converter 10-Pin DFN EP Tube / IC POWER MONITOR I2C 12-QFN
Lowest to $10.9711
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4988 $52.3740
245+ $0.4093 $100.2785
380+ $0.3965 $150.6700
525+ $0.3837 $201.4425
675+ $0.3709 $250.3575
905+ $0.3326 $301.0030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess