EN
  • EN
  • DE

MAQ470GQE-AEC1-Z

Part No MAQ470GQE-AEC1-Z
Manufacturer Monolithic Power Systems Inc.
Catalog Position Sensors - Angle, Linear Position Measuring
Description 12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Monolithic Power Systems Inc.
Package Tape & Reel
For Measuring Angle
Technology Hall Effect
Output PWM, SPI
Output Signal Programmable
Actuator Type External Magnet, Not Included
Voltage - Supply 3V ~ 3.6V
Mounting Type Surface Mount, Wettable Flank
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 125°C
Package / Case 16-VFQFN Exposed Pad
Supplier Device Package 16-QFN (3x3)
Base Product Number MAQ470
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1589-MAQ470GQE-AEC1-ZCT,1589-MAQ470GQE-AEC1-ZDKR,1589-MAQ470GQE-AEC1-ZTR
Standard Package 5,000
Win Source Part Number 1130072-MAQ470GQE-AEC1-Z
Ultra Librarian 3D Model Ultra Librarian MAQ470GQE-AEC1-Z CAD Model

Description

The MAQ470 is a Hall Effect sensor that operates on a voltage supply between 3V and 3.6V.

  • Voltage Supply: 3V to 3.6V
  • Measuring: Angles
  • Output Signal: PWM or SPI
  • Actuator Type: External magnet (not included)
  • Resistance Tolerance: -
  • Linear Range: -
  • Technology: Hall Effect
  • Termination Style: SMD (SMT) Tab
  • Package: Tape & Reel
  • Mounting Type: Surface Mount, wettable flank
  • Package/Case: 16-VFQFN Exposed Pad
  • Supplier Device Package: 16-QFN (3x3)
  • Temperature Range: -40°C to 125°C
  • ECCN: Compliant
  • REACH Status: No REACH
  • Manufacturer: Monolithic Power Systems Inc.

You May Also Be Interested in

ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
NXP / Nexperia
SENSOR ANGLE 180DEG PC PIN
Lowest to $80.6779
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Lowest to $7.1987
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.9286
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE 360DEG SMD
Lowest to $8.0317
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.7755 $57.7550
25+ $4.7389 $118.4725
38+ $4.5908 $174.4504
52+ $4.4427 $231.0204
68+ $4.2947 $292.0396
90+ $3.8503 $346.5270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess