EN
  • EN
  • DE

HAL3737UP-A

Part No HAL3737UP-A
Manufacturer Micronas GmbH
Catalog Position Sensors - Angle, Linear Position Measuring
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr TDK-Micronas GmbH
Series Automotive, AEC-Q100, Hal® 37
Package Tape & Box (TB)
For Measuring Angle, Linear, Rotary
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°
Output PWM, SENT
Actuator Type External Magnet, Not Included
Linearity ±0.1%
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Termination Style SMD (SMT) Tab
Temperature Range - Operating -40°C ~ 170°C
Package / Case 4-SSIP Module
Supplier Device Package TO-92UP-1
Base Product Number HAL3737
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1315341-HAL3737UP-A
Ultra Librarian 3D Model Ultra Librarian HAL3737UP-A CAD Model

Description

The TDK-Micronas GmbH HAL3737UP-A is a sensor and transducer product suitable for measuring angle, linear, and rotary movements.

  • Linearity: ±0.1%
  • Temperature Range: -40°C to 170°C
  • Automotive Compliance: AEC-Q100
  • Series: Hal® 37
  • Termination Style: SMD (SMT) tab
  • Package: 4-SSIP module

You May Also Be Interested in

ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7827
Honeywell
POTENTIOMETER
Lowest to $8.6816
OSRAM Opto Semiconductors Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $5.6053
TE Connectivity
RESOLVER HOLLOW SHAFT
Need more? Email Us
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
Honeywell
POTENTIOMETER
Need more? Email Us
Honeywell
SPEED AND POSITION
Need more? Email Us
AMS-TAOS USA Inc.
AS5600L-AWLM WLP LF T&R
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess