EN
  • EN
  • DE

A1333LLETR-5-T

Part No A1333LLETR-5-T
Manufacturer Allegro MicroSystems, LLC
Catalog Position Sensors - Angle, Linear Position Measuring
Description HALL-EFFECT ANGLE SENSOR  /  Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring
Mfr Allegro MicroSystems
Package Tape & Reel
For Measuring Angle
Technology Hall Effect
Rotation Angle - Electrical, Mechanical 0° ~ 360°, Continuous
Output PWM, SPI
Output Signal Programmable
Actuator Type External Magnet, Not Included
Voltage - Supply 4V ~ 16.5V
Mounting SMD (SMT)
Termination Style Gull Wing
Temperature Range - Operating -40°C ~ 150°C (TA)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number A1333
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-A1333LLETR-5-TTR,620-A1333LLETR-5-TDKR,A1333LLETR-5-T-ND,620-A1333LLETR-5-TCT
Standard Package 4,000
Win Source Part Number 1148235-A1333LLETR-5-T
Ultra Librarian 3D Model Ultra Librarian A1333LLETR-5-T CAD Model

Description

The Allegro MicroSystems LLC 1148235-A1333LLETR-5-T is a programmable output signal sensor that belongs to the Position Sensors - Angle, Linear Position Measuring category.

  • Type: Programmable Output Signal Sensor
  • Category: Position Sensors - Angle, Linear Position Measuring
  • Function: Angle of Rotation Measurement (External Magnet)
  • Manufacturer: Allegro MicroSystems LLC
  • Availability: Win Source
  • Supply and Demand Status: Balanced
  • Temperature Range: -40°C to 150°C (TA)
  • Voltage Supply Range: 4V to 16.5V

The IC is designed to measure the angle of rotation of an external magnet. The IC is manufactured by Allegro MicroSystems LLC and is available @ Win Source. The supply and demand status is balanced. The IC has a temperature range of -40°C to 150°C (TA) and has a voltage supply range of 4V to 16.5V.

You May Also Be Interested in

Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $1.1618
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
Allegro MicroSystems, LLC
HALL-EFFECT ANGLE SENSOR / Hall Effect Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $2.3517
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Honeywell
SENSOR ANGLE 180DEG 8MM SMD
Lowest to $3.0879
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $3.0651
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7799
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $14.5627
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3517 $51.7374
52+ $1.9296 $100.3392
81+ $1.8693 $151.4133
111+ $1.8090 $200.7990
143+ $1.7487 $250.0641
192+ $1.5678 $301.0176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess