EN
  • EN
  • DE
  • IT

KMA221J

Part No KMA221J
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 180DEG PC PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Position Sensors - Angle, Linear Position Measuring
Mfr NXP
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Obsolete
For Measuring Angle
Technology Magnetoresistive
Rotation Angle - Electrical, Mechanical 0° ~ 180°
Output Analog Voltage
Actuator Type External Magnet, Not Included
Linearity ±1.2°
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 160°C
Package / Case 4-SIP Module
Supplier Device Package 4-SIL
Base Product Number KMA22
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 922487-KMA221J
Ultra Librarian 3D Model Ultra Librarian KMA221J CAD Model

Description

The NXP KMA221J represents a leap forward in precision angle sensing technology, designed to meet the demands of modern industrial, automotive, and consumer applications. This advanced sensor leverages NXP's expertise in magnetic sensor development to provide a high-resolution output with a contactless rotary position sensor based on the anisotropic magnetoresistive (AMR) effect.

Key Features

  • High Precision: The KMA221J offers excellent angular accuracy and linearity, which is crucial for applications requiring precise motion control and positioning.
  • Durability: With its contactless sensing mechanism, the KMA221J is highly resistant to wear and tear, significantly extending the sensor's lifespan compared to traditional potentiometric sensors.
  • Wide Angular Range: It is capable of measuring angles over a full 360-degree range, providing flexibility for a variety of applications.
  • Robust Design: Engineered to operate effectively in harsh environments, the KMA221J is resilient to external magnetic stray fields and temperature variations.
  • Programmable: The sensor features user-programmable angle range, zero position, and sensitivity, allowing for customization to specific application requirements.
  • Output Interface: It provides a digital signal output, ensuring easy integration with microcontrollers and other digital systems.

Applications

The NXP KMA221J is versatile and can be integrated into a wide array of products. Its applications span across various industries:

  • Automotive steering and throttle position sensing
  • Industrial robotics and automation systems
  • Consumer electronics, such as gaming controllers and camera stabilization systems
  • Medical devices requiring precise motion tracking

With its combination of precision, durability, and flexibility, the NXP KMA221J angle sensor is an ideal choice for designers and engineers who require reliable performance in their sensing solutions.

You May Also Be Interested in

Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
Honeywell
Need more? Email Us
Allegro MicroSystems, LLC
HIGH RESOLUTION PROGRAMMABLE ANG / Sensor Gull Wing
Need more? Email Us
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7799
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $3.0651
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Linear, Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $1.1618
Micronas GmbH
Need more? Email Us
Murata Electronics North America
POSITION SENSOR / Resistive Sensor Rotary Position Hole for Shaft SMD (SMT) Tab
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.6779 $80.6779
2+ $66.1977 $132.3954
3+ $64.1291 $192.3873
4+ $62.0605 $248.2420
5+ $59.9919 $299.9595
7+ $53.7860 $376.5020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,380 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess