EN
  • EN
  • DE

AM100QB-2424SH22-NZ

Part No AM100QB-2424SH22-NZ
Manufacturer AIMTEC
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 24V 101W / Isolated Module DC DC Converter 1 Output 24 ~ 24V 4.2A 9V - 36V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr aimtec
Series AM100QB-NZ (100W)
Package Bulk
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 9V
Voltage - Input (Max) 36V
Current - Output (Max) 4.2A
Power (Watts) 100 W
Voltage - Isolation 2.25 kV
Applications ITE (Commercial)
Features Remote On/Off
Efficiency 90%
Mounting Type Through Hole
Dimension 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm)
Supplier Device Package Quarter Brick
Base Product Number AM100Q
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2721-AM100QB-2424SH22-NZ
Standard Package 1
Win Source Part Number 1230476-AM100QB-2424SH22-NZ
Ultra Librarian 3D Model Ultra Librarian AM100QB-2424SH22-NZ CAD Model

Description

The AM100QB-2424SH22-NZ is an isolated module DC-DC converter that has a power of 100W.

  • Power: 100W
  • Voltage Isolation: 2.25 kV
  • Number of Outputs: 1
  • Current Output (Max): 4.2A
  • Efficiency: 90%
  • Voltage Input (Min): 9V
  • Voltage Input (Max): 36V
  • Mounting Type: Through Hole
  • Supplier Device Package: Quarter Brick
  • Dimension: 2.43" L x 1.58" W x 0.50" H (61.8mm x 40.2mm x 12.7mm)
  • Application: ITE (Commercial)

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $4.8928
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $5.7357
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG TRPL BUCK/LINEAR 24-QFN
Lowest to $13.1381
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG CHARGEPUMP/LINEAR 14TSSOP
Lowest to $1.9346
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $14.6121
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $13.2521
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess