EN
  • EN
  • DE

MSP430FR2672TRHBR

Part No MSP430FR2672TRHBR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 8.5KB FRAM 32VQFN / MSP430 CPU16 MSP430™ FRAM Microcontroller IC 16-Bit 16MHz 8.5KB (8.5K x 8) FRAM 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Texas Instruments
Series MSP430™ FRAM
Package Tape & Reel
Product Status Active
Core Processor MSP430 CPU16
Core Size 16-Bit
Speed 16MHz
Connectivity I²C, IrDA, SCI, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 8.5KB (8.5K x 8)
Program Memory Type FRAM
EEPROM Size -
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number MSP430FR2672
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1352674-MSP430FR2672TRHBR
Ultra Librarian 3D Model Ultra Librarian MSP430FR2672TRHBR CAD Model

Description

Product Overview: MSP430FR2672TRHBR

The MSP430FR2672TRHBR is a state-of-the-art microcontroller component manufactured by Texas Instruments, renowned for its integration of smart analog and digital peripherals. This microcontroller is part of the MSP430 family, which is well-known for its ultra-low-power performance and flexible features designed to cater to a wide range of embedded applications.

At the heart of the MSP430FR2672TRHBR is a powerful 16-bit RISC CPU, which offers a robust set of instructions and operates at a maximum frequency of 16 MHz. It is designed for efficient operation at low power, making it an excellent choice for battery-powered and portable devices. The device includes 32KB of non-volatile FRAM (Ferroelectric Random Access Memory), which combines the speed of SRAM with the persistence of flash memory, and 2KB of SRAM.

The MSP430FR2672TRHBR boasts a versatile set of integrated peripherals. It features a 10-bit analog-to-digital converter (ADC) with internal reference and sample-and-hold function, allowing for precise sensor measurements and analog signal processing. It also includes a UART (Universal Asynchronous Receiver/Transmitter) for serial communication, an SPI (Serial Peripheral Interface) bus, and an I2C interface for multi-master communication, providing ample options for interfacing with other devices and modules.

For enhanced user interaction, this microcontroller comes with a built-in LCD driver that supports up to 160 segments, enabling the creation of custom display interfaces. It also includes a variety of timers, including a real-time clock, which can be used for scheduling and time-sensitive tasks.

The MSP430FR2672TRHBR is designed with security in mind, featuring hardware multipliers for fast mathematical operations and a 32-bit hardware random number generator, which is essential for cryptographic functions. Its small footprint is encapsulated in a 32-pin QFN package, making it suitable for space-constrained applications.

This microcontroller is ideal for a range of applications such as consumer electronics, industrial control systems, wireless sensor networks, and energy-harvesting systems, where power efficiency and computational capability are paramount. Texas Instruments provides comprehensive support for the MSP430FR2672TRHBR with development tools, software libraries, and reference designs to facilitate rapid development and deployment.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0069 $51.1173
41+ $2.4672 $101.1552
63+ $2.3901 $150.5763
87+ $2.3130 $201.2310
112+ $2.2359 $250.4208
150+ $2.0046 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess