EN
  • EN
  • DE

LTC3445EUF#TRPBF

Part No LTC3445EUF#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG TRPL BUCK/LINEAR 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Topology Step-Down (Buck) (1), Linear (LDO) (2)
Function Any Function
Number of Outputs 3
Frequency - Switching 1.5MHz
Voltage/Current - Output 1 0.85 V ~ 1.55 V, 600mA
Voltage/Current - Output 2 Adj to 0.6V, 50mA
Voltage/Current - Output 3 Adj to 0.6V, 50mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Operating Supply Voltage 2.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (4x4)
Manufacturer Homepage www.linear.com
Win Source Part Number 732178-LTC3445EUF#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC3445
Introduction Date November 03, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LTC3445EUF#TRPBF CAD Model

Description

Overview of LTC3445EUF#TRPBF

The LTC3445EUF#TRPBF is a versatile and efficient power management integrated circuit (PMIC) developed by Linear Technology, which is now part of Analog Devices. This high-performance buck-boost converter is designed to manage power supply requirements in portable electronic devices that require a compact, efficient, and reliable power source.

Key Features

  • Wide Input Voltage Range: The device operates from an input voltage range of 2.4V to 5.5V, making it suitable for applications powered by single-cell Li-Ion batteries, multi-cell alkaline batteries, or other standard power sources.
  • Adjustable Output Voltage: The LTC3445EUF#TRPBF provides an adjustable output voltage from 1.5V to 5.25V, allowing designers to tailor the output to the specific needs of their system.
  • High Efficiency: With up to 96% conversion efficiency, this PMIC ensures minimal power loss during operation, which is critical for maximizing battery life in portable applications.
  • Low Noise Operation: The device features low noise buck-boost topology, which is essential for sensitive RF and analog applications where power supply noise can be detrimental to performance.
  • Multiple Operating Modes: The LTC3445EUF#TRPBF includes selectable Burst Mode operation for high efficiency at light loads and a fixed frequency mode for noise-sensitive applications.
  • Compact Package: Housed in a 24-lead QFN (4mm x 4mm) package, the LTC3445EUF#TRPBF is designed for space-constrained applications.

Applications

The LTC3445EUF#TRPBF is ideal for a wide range of portable electronic applications, including:

  • Handheld Instruments
  • Medical Devices
  • Portable Media Players
  • Wireless Modems
  • GPS Devices

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LTC3445EUF#TRPBF is no exception. It is designed to meet the stringent requirements of portable devices, ensuring stable and continuous operation even under varying environmental conditions. The device is also RoHS compliant and lead-free, adhering to current environmental standards.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Lowest to $2.8778
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.1676
Renesas Electronics America
Single 12V Input Supply Dual Regulator Synchronous Rectified Buck PWM and Linear Power Controller | IC REG DL BUCK/LNR SYNC 14SOIC
Lowest to $0.4377
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Need more? Email Us
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG TRPL BCK/LINEAR 12DFN
Lowest to $16.3213
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7357 $63.0927
25+ $4.7066 $117.6650
38+ $4.5599 $173.2762
53+ $4.4121 $233.8413
68+ $4.2654 $290.0472
91+ $3.8242 $348.0022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess