EN
  • EN
  • DE

ADP3165JRU-REEL

Part No ADP3165JRU-REEL
Manufacturer ON Semiconductor
Catalog Unclassified
Description IC REG BUCK 5BIT 2-3PHS 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number ADP3165
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 42938-ADP3165JRU-REEL
Ultra Librarian 3D Model Ultra Librarian ADP3165JRU-REEL CAD Model

Description

ON Semiconductor ADP3165JRU-REEL

The ON Semiconductor ADP3165JRU-REEL is a highly efficient, multi-phase synchronous buck switching regulator controller optimized for converting a DC input into a lower DC output. This product is designed to meet the rigorous demands of high-performance portable electronics, providing a robust power solution for applications such as laptops, desktops, servers, and other voltage regulation systems.

The controller utilizes ON Semiconductor's proprietary technology to deliver precise voltage regulation and optimal power efficiency. With its multi-phase power conversion, the ADP3165JRU-REEL reduces the amount of ripple and enhances system stability, making it an ideal choice for powering sensitive electronic components that require a clean and stable power supply.

Key features of the ADP3165JRU-REEL include programmable frequency setpoint, precision reference voltage, and overvoltage protection. The device supports a wide input voltage range, enabling it to operate in various system configurations and power levels. Additionally, the ADP3165JRU-REEL comes with built-in soft start capability, reducing inrush current during startup and minimizing stress on the power supply components.

The ADP3165JRU-REEL is packaged in a compact, surface-mount TSSOP-20 package, making it suitable for space-constrained applications. It is provided in a tape and reel format (REEL), facilitating efficient assembly during the manufacturing process. The product's high level of integration reduces the need for external components, thereby simplifying the design and reducing the overall bill of materials.

ON Semiconductor's commitment to quality and reliability is evident in the ADP3165JRU-REEL, which has been rigorously tested to ensure performance across a wide range of temperatures and operating conditions. This product is RoHS compliant, reflecting the company's dedication to environmental responsibility and the reduction of hazardous substances in electronics.

In summary, the ADP3165JRU-REEL from ON Semiconductor is a versatile and reliable solution for advanced power management applications, offering the efficiency, precision, and durability required for today's high-performance electronics.

You May Also Be Interested in

Others
Lowest to $0.0201
Others
Lowest to $0.5454
Others
Need more? Email Us
Others
FLATPACK RELAY
Lowest to $14.8066
Others
Need more? Email Us
Others
Lowest to $0.0520
Others
Need more? Email Us
Others
Need more? Email Us
Others
Lowest to $0.2657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7896 $60.6336
38+ $3.1093 $118.1534
58+ $3.0122 $174.7076
80+ $2.9152 $233.2160
103+ $2.8182 $290.2746
138+ $2.5271 $348.7398
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess