EN
  • EN
  • DE

RA-02

Part No RA-02
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description LORA MODULE, 433MHZ, SEMTECH SX1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard General ISM < 1GHz
Protocol LoRa™
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 410MHz ~ 525MHz
Data Rate 300kbps
Power - Output 18dBm
Sensitivity -141dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included, I-PEX
Utilized IC / Part -
Memory Size -
Voltage - Supply 2.5V ~ 3.7V
Current - Receiving 12.15mA
Current - Transmitting 93mA ~ 97mA
Mounting Type Surface Mount
Temperature Range - Operating -30°C ~ 85°C
Package / Case 16-SMD Module
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8517.62.0090
Win Source Part Number 1370942-RA-02
Ultra Librarian 3D Model Ultra Librarian RA-02 CAD Model

Description

The Ai-Thinker 1370942-RA-02 is a 410MHz to 525MHz RF transceiver module designed for general ISM applications.

  • Frequency Range: 410MHz to 525MHz
  • Operating Temperature: -30°C to 85°C
  • Data Rate: 300kbps
  • Power Output: 18dBm
  • Sensitivity: -141dBm
  • Antenna: I-PEX
  • Protocol: LoRa™
  • Product Status: Active
  • Mounting Type: Surface Mount
  • Receiving Current: 12.15mA
  • Transmitting Current: 93mA to 97mA

You May Also Be Interested in

STMicroelectronics
RF TXRX MODULE BT PCB TRC SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz ~ 2.4835GHz PCB Trace Surface Mount
Lowest to $14.5973
WIZnet
RF TXRX MODULE WIFI TRACE ANT TH / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Trace Through Hole
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
RF Solutions
RF TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 433MHz Antenna Not Included Surface Mount
Lowest to $3.7539
Infineon Technologies
IC MODULE BLUETOOTH SMD / Transceiver Module
Need more? Email Us
Infineon Technologies
RF TXRX MOD BLE 5.0 TRC ANT SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Lowest to $15.6492
Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Cellular, Navigation BeiDou, EDGE, Galileo, GLONASS, GPS, GNSS, GPRS, GSM, HSPA+, LTE, UMTS, WCDMA Transceiver Module Antenna Not Included Card Edge
Lowest to $58.2090
Panasonic
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Need more? Email Us
U-blox
DUAL CORE BLE 5.2 MODULE, U.FL / 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Surface Mount
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6118 $50.5062
22+ $4.6045 $101.2990
34+ $4.4606 $151.6604
47+ $4.3168 $202.8896
60+ $4.1729 $250.3740
81+ $3.7412 $303.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,253 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess