Products specifications

Category CPU
Win Source Part Number 1437697-CM8062101048401
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian CM8062101048401 CAD Model

Description

Part of the prestigious Intel Xeon E5 Processor Tray category, the CM8062101048401 by Intel Tray is a robust CPU designed for servers. Known as the Xeon E5-2620, this processor provides a base frequency of 2.0GHz and integrates smoothly with systems using the FCLGA2011 socket. It comes equipped with a 15M Cache, enhancing its capability to process tasks efficiently by reducing data retrieval times. The Xeon E5-2620 is engineered to tackle a variety of server workloads, offering significant improvements in performance and energy efficiency. This model suits businesses aiming to upgrade their server infrastructure with a processor that balances cost, power, and performance optimally. With support for advanced features such as Intel's virtualization technology, it represents a solid investment for data centers focusing on scalability and reliability.

You May Also Be Interested in

Amd
IC CPU Mobile Sempron 3600 2.0G Micro-PGA638
Need more? Email Us
ECAD model for SMS3600HAX3DN
Amd
EPYC 9554 (64C 128T up to 3.75GHz)
Need more? Email Us
ECAD model for 100-000000790
Amd
EPYC 7F32 (8C 16T 3.7/3.9GHz)
Need more? Email Us
ECAD model for 100-000000139
Amd
EPYC 8024P (8C 16T 2.4/3.0GHz)
Need more? Email Us
ECAD model for 100-000001136
Amd
EPYC 7773X (64C 128T 2.2/3.5GHz)
Need more? Email Us
ECAD model for 100-100000504WOF
Supermicro
Intel E5-4657LV2 2.40GHz 12C 30M 115W
Need more? Email Us
ECAD model for SUPERMICRO CM8063501285605 - Intel E5-4657LV2 2.40GHz 12C 30M 115W
ON Semiconductor
3 MHZ 1 A PWM SYNCHRONOUS BUCK CONVERTER
Need more? Email Us
ECAD model for NCV6323FELMTW33TBG
Amd
EPYC 7542 (32C 64T 2.9/3.4GHz)
Need more? Email Us
ECAD model for 100-000000075
Amd
EPYC 73F3 (16C 32T 3.5/4.0GHz)
Need more? Email Us
ECAD model for 100-000000321

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention