EN
  • EN
  • DE

5962-8863403XA

Part No 5962-8863403XA
Manufacturer Microchip Technology
Catalog Unclassified
Description 5962-8863403XA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Series *
Package Bulk
REACH Status REACH info available upon request
ECCN EAR99
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907583-5962-8863403XA
Ultra Librarian 3D Model Ultra Librarian 5962-8863403XA CAD Model

Description

The 5962-8863403XA, from Microchip Technology, is a high-performance, precision digital-to-analog converter (DAC) designed to meet the rigorous standards of military and aerospace applications. This robust component is part of Microchip's extensive range of semiconductors that provide reliable solutions for mission-critical systems where failure is not an option.

Key Features

  • High Precision: The DAC offers excellent accuracy and stability, ensuring that the analog output precisely represents the digital input.
  • Rugged Design: Engineered to withstand extreme environmental conditions, including wide temperature ranges and high levels of radiation.
  • Extended Temperature Range: This device is capable of operating effectively across a broad temperature spectrum, suitable for the harshest environments.
  • Hermetically Sealed: The package is hermetically sealed to protect the internal circuitry from moisture and contaminants, further enhancing its reliability.

Applications

The 5962-8863403XA is ideal for use in a variety of high-reliability applications, including:

  • Avionics and aerospace instrumentation
  • Military equipment and systems
  • Spacecraft and satellite subsystems
  • Communications systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the 5962-8863403XA is no exception. It is manufactured in facilities that are certified to aerospace quality standards, ensuring that each component meets the highest levels of quality and performance. The product also comes with comprehensive technical support and documentation, making integration into existing systems seamless and straightforward.

Technical Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet provided by Microchip Technology. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes necessary for successful implementation of the 5962-8863403XA in any high-reliability system.

You May Also Be Interested in

Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
83
3M
SCOTCH-BRITE STAINLESS STEEL SCR
Need more? Email Us
Texas Instruments
PROTOTYPE
Lowest to $58.2090
Qualcomm
QCA9990 (006-0), 156DRQFN, DIGIT
Lowest to $61.1195
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
Panduit Corp
KIT HEAT SHRINK ADH 3/16-1\
Need more? Email Us
3M
SOLVENT ADHESIVE REMOVAL 18.5 OZ
Need more? Email Us
Apex Tool Group
SYRINGE MANUAL 3CC 100PC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $504.4777 $504.4777
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 136 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess