EN
  • EN
  • DE

2SC5252

Part No 2SC5252
Manufacturer Hitachi, Ltd
Catalog Hard To Find
Description Silicon NPN Triple Diffused Planar
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Hitachi, Ltd
Win Source Part Number 1125897-2SC5252
Manufacturer Homepage www.renesas.com/eng
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC5252 CAD Model

Description

The 2SC5252 is a silicon NPN epitaxial planar transistor manufactured by Hitachi, Ltd. Primarily designed for use in high-power amplifier applications, particularly in audio frequency ranges. It offers high linearity and robust power handling capabilities.

Applications:

  • Audio Power Amplifiers: Commonly used in audio power amplifier circuits for high-fidelity sound reproduction.
  • Hi-Fi Systems: Utilized in high-fidelity audio systems to deliver clean and powerful audio amplification.
  • Public Address (PA) Systems: Employed in PA systems for amplifying audio signals over large areas.
  • Musical Instrument Amplifiers: Suitable for use in amplifiers designed for musical instruments, such as guitars and keyboards.

Features:

  • High Collector Power Dissipation: Capable of handling significant power dissipation, making it suitable for high-power audio applications.
  • High DC Current Gain (hFE): Provides substantial current gain, improving amplification efficiency.
  • Low Distortion: Exhibits low distortion characteristics, ensuring high-fidelity audio reproduction.
  • High Collector-Emitter Voltage: Withstands high collector-emitter voltage, enhancing reliability.

Benefits:

  • Enhanced Audio Performance: Delivers improved audio performance with low distortion and high power output.
  • Increased Power Handling: Allows for greater power handling capability, making it suitable for driving demanding speaker loads.
  • Improved Sound Quality: Provides clear and accurate sound reproduction with minimal coloration.
  • Reliable Operation: Offers stable and reliable operation within specified operating conditions.

Technical Specifications:

The specific technical specifications, such as collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC), should be verified using the manufacturer's datasheet. Typical values often include a VCEO of around 200V, an IC of around 15A, and a PC of around 150W. Consult the official datasheet for precise values.

This transistor is typically housed in a TO-3P package, facilitating easy integration into circuit boards. Proper heatsinking is crucial to manage heat dissipation effectively, especially when operating at higher power levels. Always refer to the manufacturer's datasheet for optimal usage and application guidelines.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess