EN
  • EN
  • DE

PIF16F1507-I/SO

Part No PIF16F1507-I/SO
Manufacturer Microchip Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833827-PIF16F1507-I/SO
Ultra Librarian 3D Model Ultra Librarian PIF16F1507-I/SO CAD Model

Description

Microchip Technology PIF16F1507-I/SO: A Versatile Microcontroller for Embedded Applications

The Microchip PIF16F1507-I/SO is a high-performance microcontroller that is part of the renowned PIC16F family, known for its versatility and reliability in a wide range of embedded applications. This particular model is designed to offer a perfect blend of intelligent analog and core independent peripherals, making it an ideal choice for projects that require advanced control and monitoring capabilities.

Key Features:

  • Core: The PIF16F1507-I/SO is powered by an enhanced mid-range 8-bit CPU with a 14-bit instruction set, which ensures efficient processing of instructions with a wide range of complexity.
  • Memory: It boasts 14 KB of flash program memory, allowing for robust application development without frequent memory constraints. Additionally, it includes 512 bytes of EEPROM for data storage and 1 KB of RAM for dynamic data handling.
  • Speed: With an operating speed of up to 32 MHz, this microcontroller provides a swift response to real-time events, making it suitable for high-speed automation and control systems.
  • I/O Ports: The device features 25 I/O pins that can be configured for various functions, offering designers the flexibility to connect a plethora of sensors, actuators, and communication modules.
  • Analog Features: It includes an array of analog features such as a 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels, two comparators with Voltage Reference, and a fixed voltage reference (FVR) to ensure precise analog signal measurements.

Advanced Peripherals:

The PIF16F1507-I/SO is equipped with Core Independent Peripherals (CIPs) like timers, UART, SPI, and I2C communication modules, which offload the CPU and enable multitasking. This functionality allows the microcontroller to handle complex tasks more efficiently, reducing power consumption and improving system response times.

Package and Temperature Range:

This microcontroller is available in a 28-pin SOIC package, making it suitable for space-constrained applications. It operates within an extended temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.

Applications:

With its robust set of features, the Microchip PIF16F1507-I/SO is an excellent choice for a variety of applications, including industrial control systems, automotive electronics, consumer electronics, and Internet of Things (IoT) devices.

Overall, the PIF16F1507-I/SO from Microchip Technology represents a powerful and flexible solution for developers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Brady Corporation
SCAFFTAG MARK 10 HOLDERS,20 INSE
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess