The MEGA324P-B15MZ is a high-performance, low-power 8-bit AVR RISC-based microcontroller from Atmel, now Microchip Technology. It combines 32KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, three flexible timer/counters with compare modes, internal and external interrupts, a serial programmable USART, a byte-oriented 2-wire serial interface, an SPI serial port, a 6-channel 10-bit A/D converter (8 channels in TQFP and QFN/MLF packages), a programmable watchdog timer with internal oscillator, and five software selectable power saving modes. The device operates between 1.8-5.5 volts.
Applications:
- Industrial Control Systems.
- Embedded Systems.
- Consumer Electronics.
- Home Automation.
- Robotics.
Features:
- 32KB In-System Programmable Flash Memory: Allows for easy program updates and modifications.
- 1KB EEPROM: Provides non-volatile storage for configuration data and parameters.
- 2KB SRAM: Offers sufficient memory for data storage and processing.
- 32 General Purpose I/O Lines: Provides flexible interface options for various peripherals and devices.
- Three Flexible Timer/Counters: Enables precise timing and control for a wide range of applications.
- USART, SPI, and I2C Communication Interfaces: Facilitates communication with other devices and systems.
- 6-Channel 10-bit ADC: Allows for analog signal measurement and conversion.
- Programmable Watchdog Timer: Enhances system reliability by detecting and recovering from software errors.
- Low Power Consumption: Extends battery life in portable applications.
Benefits:
- Versatile: Suitable for a wide range of embedded applications due to its rich feature set.
- Easy to Program: AVR instruction set is well-documented and supported by various development tools.
- Cost-Effective: Offers a good balance of performance and features at a reasonable price.
- Reliable: Built-in protection features and a robust architecture ensure reliable operation.
- Flexible: Can be easily adapted to different application requirements through software configuration.
Additional Details:
The MEGA324P-B15MZ microcontroller is designed for efficient execution of C code, which simplifies software development. It features a rich set of peripherals that allows for easy interfacing with sensors, actuators, and other devices. The in-system programming capability allows for convenient program updates without removing the chip from the system. It also has debugging features that allow the developer to find and fix errors in the software. Its various power-saving modes reduce power consumption when the chip is idle or performing low-power tasks. Consult the datasheet for detailed electrical characteristics, pin configurations, and programming guidelines.