EN
  • EN
  • DE

PIC16LF1618-I/SO

Part No PIC16LF1618-I/SO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SOIC / MCU 8-bit PIC RISC 7KB Flash 2.5V/3.3V/5V 20-Pin SOIC W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC XLP 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters A/D 12x10b, D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 20-SOIC (0.295", 7.50mm Width)
Manufacturer Package 20-SOIC
Win Source Part Number 792032-PIC16LF1618-I/SO
Popularity Medium
Supply and Demand Status Balance
Family Name PIC16LF1618
Introduction Date January 28, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian PIC16LF1618-I/SO CAD Model

Description

Microchip Technology's PIC16LF1618-I/SO

The PIC16LF1618-I/SO is a high-performance, 8-bit microcontroller from Microchip Technology, designed to offer an ideal blend of power efficiency and functionality for a wide range of embedded applications. Packaged in a sleek SOIC-18 form factor, this MCU is part of the PIC16(L)F161X family that is renowned for its Enhanced Mid-range Core with 14-bit instruction set which provides a perfect solution for developers looking for a device with low power consumption and high computational performance.

Featuring a maximum CPU speed of 32 MHz and equipped with 16 KB of flash memory, the PIC16LF1618-I/SO provides ample space and speed for complex programs and algorithms. It also includes 512 bytes of EEPROM and 1 KB of SRAM, ensuring sufficient storage for data handling and manipulation. The integrated 10-bit Analog-to-Digital Converter (ADC) with up to 17 channels allows for precise measurement of analog signals, making it ideal for sensor interfacing and data acquisition tasks.

The device supports various communication protocols including I2C™, SPI, and EUSART, which provide versatile options for serial communication. Moreover, the MCU comes with innovative features such as hardware Capacitive Voltage Divider (CVD) for capacitive touch sensing, which is a boon for developing intuitive user interfaces.

With two Capture/Compare/PWM (CCP) modules, it is well-suited for control applications that require precise timing and PWM outputs, such as motor control systems. The PIC16LF1618-I/SO also includes a 32-bit Multi-Function Timer with Gate Control (MFT), making it highly adaptable for a range of timing-related functions.

With an operating voltage range of 1.8V to 3.6V, the PIC16LF1618-I/SO is optimized for low-power applications, and its Power-Saving modes help to further reduce energy consumption when the device is idle or in standby. Additionally, the MCU's eXtreme Low-Power (XLP) technology ensures that applications can run for extended periods on battery power, which is critical for portable and remote devices.

Overall, the PIC16LF1618-I/SO from Microchip Technology is a robust and versatile microcontroller that strikes an excellent balance between power efficiency and processing capability, making it an excellent choice for designers and engineers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess