EN
  • EN
  • DE

AIMB-501L-KSA1E

Part No AIMB-501L-KSA1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description Motherboard, 2.5GHz/2.9GHz/3GHz/3.1GHz/3.3GHz/3.4GHz Intel CPU 16GB DDR3 10Mbps/100Mbps/1000Mbps 2048x1536Pixels / MICROATX VGA/2 COM/10 USB/SNL LA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Advantech Corp
Core Processor Intel Core i7/i5/i3/Celeron/Pentium
Speed 2.5GHz ~ 3.4GHz
Number of Cores 2/4
Cooling Type Heat Sink
Dimension 9.6" x 9.6" (244mm x 244mm)
Form Factor Micro-ATX (without Processor)
Expansion Site/Bus PCI, PCIe
RAM Capacity/Installed 16GB/0GB
Storage Interface SATA 2.0 (4)
Video Outputs CRT, DVI, LVDS, VGA
Ethernet 10/100/1000 Mbps
USB USB 2.0 (10)
RS-232 (422, 485) 2
Digital I/O Lines 8
Watchdog Timer Yes
Operating Temperature Range 0°C ~ 60°C
Win Source Part Number 787336-AIMB-501L-KSA1E
Popularity Medium
Supply and Demand Status Balance
Family Name AIMB-501
Introduction Date June 18, 2012
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AIMB-501L-KSA1E CAD Model

Description

The AIMB-501L-KSA1E is an embedded computer manufactured by Advantech Corp. It has a core processor of Intel Core i7/i5/i3/Celeron/Pentium.

  • Core Processor: Intel Core i7/i5/i3/Celeron/Pentium
  • Processor Speed: 2.5GHz ~ 3.4GHz
  • Ethernet Speed: 10/100/1000 Mbps
  • USB Ports: USB 2.0
  • Dimensions: 9.6" x 9.6" (244mm x 244mm)
  • Cooling Type: Heat Sink
  • RAM Capacity: 16GB/0GB
  • Storage Interface: SATA 2.0 (4)
  • Video Output: CRT, DVI, LVDS, VGA, RS-232 (422, 485)
  • Digital I/O: 8 lines
  • Status: Obsolete
  • Popularity: Medium

You May Also Be Interested in

Raspberry Pi
SBC 1.5GHZ 4 CORE 2GB RAM
Need more? Email Us
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Raspberry Pi
RASPBERRY PI TV UHAT DVB ONLY
Need more? Email Us
Raspberry Pi
Computer-On-Modules - COM The factory is currently not accepting orders for this product.
Need more? Email Us
Raspberry Pi
Raspberry Pi 4 Model B 1 GB RAM
Lowest to $129.7284
Raspberry Pi
System-On-Modules - SOM The factory is currently not accepting orders for this product.
Need more? Email Us
Advantech Corp
SBC 3.3GHZ 2/4 CORE 16GB/0GB RAM
Need more? Email Us
Advantech Corp
SBC 1 CORE 32GB/0GB RAM
Need more? Email Us
Raspberry Pi
SBC 1.5GHZ 4 CORE 8GB RAM
Lowest to $331.7329

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess