EN
  • EN
  • DE

RSB-4410CD-MDA1E

Part No RSB-4410CD-MDA1E
Manufacturer Advantech Corp
Catalog Embedded - Single Board Computers (SBCs)
Description I.MX6 DC 1.0GHZ 3.5" RISC SBC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Embedded Computers
Manufacturer Advantech Corp
Core Processor Freescale ARM Cortex-A9 i.MX6
Speed 1.0GHz
Number of Cores 2
Power (Watts) 2.3W
Cooling Type Heat Sink
Dimension 5.7" x 4" (146mm x 102mm)
Form Factor 3.5" SBC
Expansion Site/Bus Mini-PCIe, SD, SIM
RAM Capacity/Installed 1GB/1GB
Video Outputs HDMI, LVDS, VGA
Ethernet 10/100/1000 Mbps
USB USB (3)
RS-232 (422, 485) 3
Watchdog Timer Yes
Operating Temperature Range 0°C ~ 60°C
Win Source Part Number 763647-RSB-4410CD-MDA1E
Popularity Medium
Supply and Demand Status Limited
Family Name RSB-4410
Introduction Date January 20, 2014
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian RSB-4410CD-MDA1E CAD Model

Description

The Advantech Corp RSB-4410CD-MDA1E is a 3.5" SBC that has a core processor of Freescale ARM Cortex-A9 i.MX6.

  • Processor Speed: 1.0GHz
  • RAM: 1GB/1GB
  • Ethernet: 10/100/1000 Mbps
  • USB: 3
  • RS-232 (422, 485): 3
  • Video Outputs: HDMI, LVDS, VGA
  • Dimensions: 5.7" x 4" (146mm x 102mm)
  • Cooling: Heat Sink
  • Watchdog Timer: Yes
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Raspberry Pi
BCM2711 MPU Discontinued Raspberry Pi 4Model B 2GB MPU Embedded Evaluation Board
Need more? Email Us
Advantech Corp
Single Board Computers miniITX LGA1150.VGA/DP/DVI/LVDS/PCIe/2G
Need more? Email Us
Raspberry Pi
RASPBERRY-PI - CM3+/8GB - RASPBERRY PI COMPUTE MODULE 3, 8GB, ARM
Lowest to $242.7175
Raspberry Pi
Raspberry Pi 3 Model B Board
Need more? Email Us
Raspberry Pi
BCM2837B0 MPU Active Raspberry Pi 3Model A+ MPU Embedded Evaluation Board
Need more? Email Us
Digi International
CONNECTCORE 6UL SBC PRO 1G-1G-W
Need more? Email Us
Raspberry Pi
Raspberry Pi 4 Model B 1 GB RAM
Lowest to $129.7284
Raspberry Pi
SBC 1.2GHZ 1 CORE 16GB RAM
Lowest to $254.8542
Advantech Corp
HIT-R181B INTEL BAYTRAIL J1900
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess