EN
  • EN
  • DE

PIC16LF1828T-I/SS

Part No PIC16LF1828T-I/SS
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 7KB FLASH 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PIC series Microcontroller IC 8-Bit 32MHz 7KB (4K x 14) FLASH 20-SSOP
Manufacturer Microchip Technology
Series PIC® XLP™ mTouch™ 16F
Package Reel - TR
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 17
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name PIC16LF1828
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number PIC16LF1828T-I/SSDKR, PIC16LF1828T-I/SSCT, PIC16LF1828T-I/SSTR, PIC16LF1828T-I/SS-ND
Quantity per package 1600
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889584-PIC16LF1828T-I/SS
Ultra Librarian 3D Model Ultra Librarian PIC16LF1828T-I/SS CAD Model

Description

The PIC16LF1828T-I/SS is a high-performance, low-power microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and versatility in a wide array of applications. This particular model is part of the PIC16F family, which is well-known for its ease of use and robust feature set tailored towards both low-end and complex tasks.

Key Features

  • Enhanced Mid-range Core: With a 14-bit instruction set, the PIC16LF1828T-I/SS provides a balanced approach between the low-end 8-bit MCUs and the high-end 16-bit MCUs, allowing for more efficient code execution and improved performance.
  • Low Power Consumption: This MCU is designed for power-sensitive applications, featuring a variety of power modes including a low-power idle mode, power-saving sleep mode, and an ultra-low-power watchdog timer, making it ideal for battery-operated devices.
  • Flexible Oscillator Structure: The integrated oscillator system supports up to 32 MHz, providing a stable clock source for precise timing operations without the need for external components.
  • Enhanced Peripherals: The device includes a range of built-in peripherals such as a 10-bit Analog-to-Digital Converter (ADC), comparators, timers, and serial communication modules (EUSART, SPI, I2C) which facilitate complex tasks and connectivity.
  • Flash Program Memory: With 7 KB of self-programmable flash memory, the MCU offers ample space for application code, which can be updated in the field thanks to the self-write capability.
  • Extended Temperature Range: The PIC16LF1828T-I/SS operates over an industrial temperature range, making it suitable for harsh environments.

Applications

The versatility of the PIC16LF1828T-I/SS allows it to be used across a diverse range of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control Systems
  • Medical Devices
  • Internet of Things (IoT) Devices

Package Information

The MCU comes in an SSOP-20 (Shrink Small Outline Package) form factor, referenced by the 'SS' in its part number, which is ideal for space-constrained applications requiring a small footprint without compromising on functionality.

With its robust set of features and Microchip's commitment to quality, the PIC16LF1828T-I/SS MCU stands as a prime choice for designers looking for a reliable and efficient solution for their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1034 $53.3442
30+ $3.3669 $101.0070
46+ $3.2617 $150.0382
64+ $3.1565 $202.0160
82+ $3.0513 $250.2066
110+ $2.7356 $300.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess